Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Macally Portable stereo speaker docking speaker 0.8 W

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Macally
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Portable stereo speaker
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
IP-N1112
Category
A speaker to which a mobile music device such as MP3 player can be directly connected and then used to play the music on the device.
Docking Speakers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Macally: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4431
This statistic is based on the 85112 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83156 free Open Icecat users.
Info modified on: 04 Apr 2019 08:00:10
The date of the most recent change of this product data-sheet in Icecat.
Long product name Macally Portable stereo speaker docking speaker 0.8 W :
The short editorial description of Macally Portable stereo speaker docking speaker 0.8 W

Portable stereo speaker
More>>>
Macally Portable stereo speaker docking speaker 0.8 W:
The official marketing text of Macally Portable stereo speaker docking speaker 0.8 W as supplied by the manufacturer

Macally MyTune is a portable, battery-operated stereo speakers for your 2nd Generation iPod nano. Simply plug the 2nd Generation iPod nano into MyTune speakers and you can enjoy your music in your bedroom, kitchen, hotel room or anywhere freely. With the long battery life, you'll get more than 10 hours of continuous playback with three AA batteries.

-Ultra-portable, battery powered mini stereo system for your 2nd generation iPod nano.
-Enjoy your iPod music without headsets or large wired external speakers.
-Share music with friends anywhere, anytime.
-On/Off switch to save battery power while not in use.
-Three 'AA' battery (included) lasts up to 12 hours of continuous use.
-500mW power output per channel for exceptional stereo sound.

Short summary description Macally Portable stereo speaker docking speaker 0.8 W:
This short summary of the Macally Portable stereo speaker docking speaker 0.8 W data-sheet is auto-generated and uses the product title and the first six key specs.

Macally Portable stereo speaker, 0.8 W, AA, iPod nano 2nd generation, 13.7 x 4.5 x 13.7 mm

Long summary description Macally Portable stereo speaker docking speaker 0.8 W:
This is an auto-generated long summary of Macally Portable stereo speaker docking speaker 0.8 W based on the first three specs of the first five spec groups.

Macally Portable stereo speaker. RMS rated power: 0.8 W. Battery type: AA. Compatible products: iPod nano 2nd generation, Dimensions (WxDxH): 13.7 x 4.5 x 13.7 mm

Audio
RMS rated power *
RMS (Root mean square) is a measure of the continuous power required by a device, in particular audio amplifiers and loudspeakers.
0.8 W
Power
Number of batteries supported
The number of batteries that can be used with the product.
3
Power
Battery type
Description of battery supplied with the product, such battery form factor (e.g. AA/AAA).
AA
Other features
Compatible products
Other products that can be used with this product.
iPod nano 2nd generation
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
13.7 x 4.5 x 13.7 mm
Customer service details