Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Macally USB AC Charger for iPod device

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Macally
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB AC Charger for iPod device
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
IP-A411
Category
Accessories used with MP3/MP4 players such as earphones.
MP3/MP4 Player Accessories
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Macally: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18671
This statistic is based on the 85066 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83107 free Open Icecat users.
Info modified on: 05 May 2019 17:48:03
The date of the most recent change of this product data-sheet in Icecat.
Long product name Macally USB AC Charger for iPod device :
The short editorial description of Macally USB AC Charger for iPod device

USB AC Charger for iPod device
More>>>
Macally USB AC Charger for iPod device:
The official marketing text of Macally USB AC Charger for iPod device as supplied by the manufacturer

The Macally USB AC charger is a USB power adapter you can use to charge your iPod at home, on the road, or whenever your iPod is not connected to a computer. Simply plug the adapter into a wall outlet and connect to your iPod to charge. The Macally USB AC charger is a compact and convenient accessory for your iPod.

-Supports 100VAC to 240VAC input with auto switching.
-Sleek and compact design.
-Swivel power plug tucks in for portability.
-LED power indicator.
-Standard USB port.
-Charges iPod shuffle directly without cable.
-Connect to iPod devices with existing 30-pin USB sync cable(not included).

Short summary description Macally USB AC Charger for iPod device:
This short summary of the Macally USB AC Charger for iPod device data-sheet is auto-generated and uses the product title and the first six key specs.

Macally USB AC Charger for iPod device, 2nd generation iPod nano. iPod nano 1st generation. iPod 5G. iPod Photo. iPod 4G. iPod 3G. iPod..., Plastic, White, 100VAC to 240VAC, 7.54 x 3.93 x 7.54 mm

Long summary description Macally USB AC Charger for iPod device:
This is an auto-generated long summary of Macally USB AC Charger for iPod device based on the first three specs of the first five spec groups.

Macally USB AC Charger for iPod device. Compatibility: 2nd generation iPod nano. iPod nano 1st generation. iPod 5G. iPod Photo. iPod 4G. iPod 3G. iPod..., Material: Plastic, Product colour: White. Power supply type: 100VAC to 240VAC. Dimensions (WxDxH): 7.54 x 3.93 x 7.54 mm

Features
Compatibility *
The other products, software and hardware this product can be used with.
2nd generation iPod nano. iPod nano 1st generation. iPod 5G. iPod Photo. iPod 4G. iPod 3G. iPod Mini. iPod shuffle 1G. iPod nano 3G. iPod classic. iPod touch.
Material
The material from which a thing is or can be made e.g. wood, plastic.
Plastic
Features
Product colour
The colour e.g. red, blue, green, black, white.
White
Power
Power supply type
The type of power supply which this product uses.
100VAC to 240VAC
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
7.54 x 3.93 x 7.54 mm
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:57:10
Testseek has collected 1 expert review for Macally USB AC Charger for iPod device but no overall score was given. Click below and use Testseek to find all ratings, product awards and conclusions.
0%
Source Review comments Score
mymac.com
Updated:
2011-10-03 23:57:10
When you buy an iPod, you get a wall charger, so you can charge ye olde iPod without hooking up to a computer.Do you want another wall charger, so you can keep one in two locations?Mother Apple will charge(r) you $29.99, and then youll still have to...
0%
Customer service details