Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Macally IP-A111 Portable Stereo Speakers

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Macally
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
IP-A111 Portable Stereo Speakers
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
IP-A111
Category
Accessories used with MP3/MP4 players such as earphones.
MP3/MP4 Player Accessories
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Macally: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5808
This statistic is based on the 85005 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83051 free Open Icecat users.
Info modified on: 24 Apr 2019 17:12:35
The date of the most recent change of this product data-sheet in Icecat.
Long product name Macally IP-A111 Portable Stereo Speakers :
The short editorial description of Macally IP-A111 Portable Stereo Speakers

IP-A111 Portable Stereo Speakers
More>>>
Macally IP-A111 Portable Stereo Speakers:
The official marketing text of Macally IP-A111 Portable Stereo Speakers as supplied by the manufacturer

To share your sounds anytime, anywhere. IP-A111 is a tiny, portable, battery-operated stereo speakers for iPod devices.

-Ultra-portable, battery operated mini stereo system for your iPod devices.
-Enjoy your iPod music without headsets or large wired external speakers.
-Share music with friends anywhere, anytime.
-ON/OFF switch to save battery life while not in use.
-Works great with iPod or iPod Mini alarm feature.
-Works with iPod, iPod Mini or any audio players with a 3.5mm jack.
-Single AA battery (included) lasts up to 8 hours of continuous use.
-500mW power output per channel for exceptional stereo sound.

Short summary description Macally IP-A111 Portable Stereo Speakers:
This short summary of the Macally IP-A111 Portable Stereo Speakers data-sheet is auto-generated and uses the product title and the first six key specs.

Macally IP-A111 Portable Stereo Speakers, iPod iPod Mini audio players + 3.5mm, Plastic, White, 10.8 x 4.2 x 4.2 mm

Long summary description Macally IP-A111 Portable Stereo Speakers:
This is an auto-generated long summary of Macally IP-A111 Portable Stereo Speakers based on the first three specs of the first five spec groups.

Macally IP-A111 Portable Stereo Speakers. Compatibility: iPod iPod Mini audio players + 3.5mm, Material: Plastic, Product colour: White. Dimensions (WxDxH): 10.8 x 4.2 x 4.2 mm

Features
Compatibility *
The other products, software and hardware this product can be used with.
iPod iPod Mini audio players + 3.5mm
Material
The material from which a thing is or can be made e.g. wood, plastic.
Plastic
Product colour
The colour e.g. red, blue, green, black, white.
White
Features
On/off switch
The button which is pressed to switch the device on or off.
Yes
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
10.8 x 4.2 x 4.2 mm
Customer service details