Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Macally iPod stereo apeakers and charger

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Macally
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
iPod stereo apeakers and charger
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ICETUNEB
Category
Accessories used with MP3/MP4 players such as earphones.
MP3/MP4 Player Accessories
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Macally: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4739
This statistic is based on the 85112 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83156 free Open Icecat users.
Info modified on: 22 Apr 2019 09:32:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Macally iPod stereo apeakers and charger :
The short editorial description of Macally iPod stereo apeakers and charger

iPod stereo apeakers and charger
More>>>
Macally iPod stereo apeakers and charger:
The official marketing text of Macally iPod stereo apeakers and charger as supplied by the manufacturer

Macally IceTune is a stereo speakers and charger which compatible with iPod nano 1st generation, new iPod nano, iPod 60GB Video, iPod 3G, iPod 4G, iPod 5G, iPod Photo, iPod with color display, and iPod Mini. A stereo line-in jack connection also allows you to enjoy high quality audio from a variety of other devices, such MP3 and CD players, desktop computers and laptops.

-Stereo speakers with built-in iPod devices charging dock.
-Stereo line-in jack connection also allows you to enjoy high quality audio from other devices such as MP3 and CD players, desktop computers and laptops.
-Space saving stackable design.
-Easy access volume and power on/off controls.
-Cool blue mood lights to enhance your listening experience.
-Auto switching AC adapter included.

Short summary description Macally iPod stereo apeakers and charger:
This short summary of the Macally iPod stereo apeakers and charger data-sheet is auto-generated and uses the product title and the first six key specs.

Macally iPod stereo apeakers and charger, iPod nano 1st generation. iPod nano 2nd generation. iPod 5G. iPod Photo. iPod color. iPod 4G. iPod..., Black, 20-20000, -3 dB, 88.9 x 88.9 x 165.1 mm

Long summary description Macally iPod stereo apeakers and charger:
This is an auto-generated long summary of Macally iPod stereo apeakers and charger based on the first three specs of the first five spec groups.

Macally iPod stereo apeakers and charger. Compatibility: iPod nano 1st generation. iPod nano 2nd generation. iPod 5G. iPod Photo. iPod color. iPod 4G. iPod..., Product colour: Black. Frequency range: 20-20000, Signal-to-Noise Ratio (SNR): -3 dB. Dimensions (WxDxH): 88.9 x 88.9 x 165.1 mm

Features
Compatibility *
The other products, software and hardware this product can be used with.
iPod nano 1st generation. iPod nano 2nd generation. iPod 5G. iPod Photo. iPod color. iPod 4G. iPod 3G. iPod nano 3G. iPod classic. iPod touch. iPod Mini.
Product colour
The colour e.g. red, blue, green, black, white.
Black
Audio
Frequency range
20-20000
Signal-to-Noise Ratio (SNR)
This is the ratio of signal intensity to noise intensity.
-3 dB
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
88.9 x 88.9 x 165.1 mm
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:58:31
Testseek has collected 5 expert reviews for Macally iPod stereo apeakers and charger and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
76%
Source Review comments Score
techradar.com
Updated:
2011-10-03 23:58:30
This is a tidy little speaker set from Macally, which is both fairly inexpensive and capable of producing perfectly acceptable sound.The sound quality is clear and can reach pretty loud levels, but distorts at the top of its volumes range. You are not...
Good Inexpensive, Stackable, Charges, Line-in...
Bad No remote, Permanent blue light...
Bottom line This is a tidy little speaker set from Macally, which is both fairly inexpensive and capable of producing perfectly acceptable sound.The sound quality is clear and can reach pretty loud levels, but distorts at the top of its volumes range. You are not...
70%
ipodobserver.com
Updated:
2011-10-03 23:58:30
by Bryan Chaffin Macallys IceTune speakers are the cheapest available for your iPod with a dedicated dock connector. Owing to that and their relatively small size, one would expect sub-par performance, but the speakers manage to hold their own against...
80%
schwarztech.us
Updated:
2011-10-03 23:58:30
After spending $200 or more on an iPod, you might not have a lot of cash left over. There are plenty of iPod-specific speaker systems, often taking up little space, and offering a Dock Connector to charge your iPod and tap into the superior line-level...
80%
mymac.com
Updated:
2011-10-03 23:58:31
IceTune is one of most clever, useful items of iPod-Ware ever produced. It’s a three-module iPod speaker + charger with different inserts (three are included) for each current and most previous models of iPod, including the Mini but not the Shuffle...
80%
ilounge.com
Updated:
2011-10-03 23:58:31
If the ultimate measure of iPod-matching speakers was sound quality, there would be only one option at a given point in time, and everyone would buy it. But there are other considerations, including pricing, style, portability, and features, and for th...
70%
Show all
Customer service details