Long product name Macally Portable USB video web camera webcam 0.1 MP Grey
:
Portable USB video web camera
The long product name of Macally Portable USB video web camera webcam 0.1 MP Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Portable USB video web camera
More>>>
Short summary description Macally Portable USB video web camera webcam 0.1 MP Grey:
This short summary of the Macally Portable USB video web camera webcam 0.1 MP Grey data-sheet is auto-generated and uses the product title and the first six key specs.
Macally Portable USB video web camera, 0.1 MP, 30 fps, Auto, Grey, -Mac OS 9.2, Mac OS 10.2, Mac OS 10.3 -Windows 98SE, Windows ME, Windows 2000, Windows XP , Pentium II 400MHz
Long summary description Macally Portable USB video web camera webcam 0.1 MP Grey:
This is an auto-generated long summary of Macally Portable USB video web camera webcam 0.1 MP Grey based on the first three specs of the first five spec groups.
Macally Portable USB video web camera. Megapixel (approx.): 0.1 MP, Maximum frame rate: 30 fps, White balance: Auto. Product colour: Grey. Minimum system requirements: -Mac OS 9.2, Mac OS 10.2, Mac OS 10.3 -Windows 98SE, Windows ME, Windows 2000, Windows XP . Minimum processor: Pentium II 400MHz, Compatible operating systems: PC +USB