Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Macally FM Transmitter

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Macally
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FM Transmitter
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FMTF
Category
Accessories used with MP3/MP4 players such as earphones.
MP3/MP4 Player Accessories
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Macally: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4946
This statistic is based on the 85104 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83150 free Open Icecat users.
Info modified on: 27 Apr 2019 17:56:31
The date of the most recent change of this product data-sheet in Icecat.
Long product name Macally FM Transmitter :
The short editorial description of Macally FM Transmitter

FM Transmitter
More>>>
Macally FM Transmitter:
The official marketing text of Macally FM Transmitter as supplied by the manufacturer

With Macally FM transmitter, you can enjoy your music through any FM radio in your car or at home.

-Listen to your favorite tunes in iPod devices through any car or home FM stereo receiver.
-Frequency: 88.1MHz to 107.9MHz giving you the full FM spectrum to choose for the clearest channel.
-Charge your iPod devices (for iPod with 30-pin dock connector only) in your car with included charging cable
-Quick switch frequency button at 88.1, 94.1, 100.1 and 106.1MHz
-Power On/Off button, frequency Up and Down buttons
-Powered through car cigarette lighter adapter/holder on the road or AC Adapter (included) at home
-Tangle free retractable audio cable
-Frequency memory at power off
-Large backlit LCD display with easy to read characters

Short summary description Macally FM Transmitter:
This short summary of the Macally FM Transmitter data-sheet is auto-generated and uses the product title and the first six key specs.

Macally FM Transmitter, iPod nano. iPod nano 1st generation. iPod 5G. iPod Photo. iPod + color display. iPod Mini. iPod..., White

Long summary description Macally FM Transmitter:
This is an auto-generated long summary of Macally FM Transmitter based on the first three specs of the first five spec groups.

Macally FM Transmitter. Compatibility: iPod nano. iPod nano 1st generation. iPod 5G. iPod Photo. iPod + color display. iPod Mini. iPod..., Product colour: White

Features
Compatibility *
The other products, software and hardware this product can be used with.
iPod nano. iPod nano 1st generation. iPod 5G. iPod Photo. iPod + color display. iPod Mini. iPod 4G. iPod 3G. iPod nano 3G. iPod classic. iPod touch.
Product colour
The colour e.g. red, blue, green, black, white.
White
On/off switch
The button which is pressed to switch the device on or off.
Yes
Customer service details