Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Macally Hi-Speed USB2.0 HDD Enclosure 3.5" Grey

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Macally
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Hi-Speed USB2.0 HDD Enclosure
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ECO-350U-BB
Category
A hard disk enclosure is a specialized casing designed to hold and power hard disks while providing a mechanism to allow them to communicate to one or more separate computers.
Storage Drive Enclosures
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Macally: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4529
This statistic is based on the 85066 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83107 free Open Icecat users.
Info modified on: 04 Apr 2019 08:00:11
The date of the most recent change of this product data-sheet in Icecat.
Long product name Macally Hi-Speed USB2.0 HDD Enclosure 3.5" Grey :
The short editorial description of Macally Hi-Speed USB2.0 HDD Enclosure 3.5" Grey

Hi-Speed USB2.0 HDD Enclosure
More>>>
Macally Hi-Speed USB2.0 HDD Enclosure 3.5" Grey:
The official marketing text of Macally Hi-Speed USB2.0 HDD Enclosure 3.5" Grey as supplied by the manufacturer

-Slide open design for easy hard drive installation.
-Supports USB2.0 & USB1.1 connections.
-Works with both Mac and PC computers.
-Aluminum body for excellent heat dissipaion.
-Active LED indicator for power and data access status.
-AC adapter included.

Short summary description Macally Hi-Speed USB2.0 HDD Enclosure 3.5" Grey:
This short summary of the Macally Hi-Speed USB2.0 HDD Enclosure 3.5" Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Macally Hi-Speed USB2.0 HDD Enclosure, 3.5", Grey, Aluminium, 63.5 mm, 241.3 mm, 279.4 mm

Long summary description Macally Hi-Speed USB2.0 HDD Enclosure 3.5" Grey:
This is an auto-generated long summary of Macally Hi-Speed USB2.0 HDD Enclosure 3.5" Grey based on the first three specs of the first five spec groups.

Macally Hi-Speed USB2.0 HDD Enclosure. Storage drive size: 3.5". Product colour: Grey, Material: Aluminium. Width: 63.5 mm, Depth: 241.3 mm, Height: 279.4 mm. Dimensions (WxDxH): 63.5 x 241.3 x 279.4 mm, Compatible operating systems: Windows 98SE / Windows ME / Windows 2000 / Windows XP. Mac OS 9.2, Mac OS X 10.1 to 10.4. , Package dimensions (WxDxH): 63.5 x 241.3 x 279.4 mm

Storage
Storage drive size *
3.5"
Number of storage drives supported *
1
Ports & interfaces
USB 2.0 ports quantity
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
1
Design
Product colour *
The colour e.g. red, blue, green, black, white.
Grey
Material
The material from which a thing is or can be made e.g. wood, plastic.
Aluminium
Power
External power adapter
Yes
Weight & dimensions
Width
The measurement or extent of something from side to side.
63.5 mm
Depth
The distance from the front to the back of something.
241.3 mm
Weight & dimensions
Height
The measurement of the product from head to foot or from base to top.
279.4 mm
Package width
The distance from one side of the packaging to the other.
63.5 mm
Package depth
The distance from the front to the back of the packaging.
241.3 mm
Package height
The distance from the top to the bottom of the packaging.
279.4 mm
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
63.5 x 241.3 x 279.4 mm
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows 98SE / Windows ME / Windows 2000 / Windows XP. Mac OS 9.2, Mac OS X 10.1 to 10.4.
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
63.5 x 241.3 x 279.4 mm
Minimum system requirements
Desktop/notebook computer + USB
Case or master carton dimensions (W x D x H)
520.7 x 309.88 x 381 mm
Weight (imperial)
1.59 kg (3.5 lbs)
Customer service details