location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Macally Wi-Fi Interference Free Mini Wireless Indoor Color Camera Kit w/Audio 510 x 492 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Macally Check ‘Macally’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wi-Fi Interference Free Mini Wireless Indoor Color Camera Kit w/Audio
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CLEARCAM
Category:
Also known as CCTV, these are video cameras used inside and outside to monitor people for security reasons.
Security Cameras Check ‘Macally’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Macally: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9420
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Jul 2022 15:17:01
The date of the most recent change of this product data-sheet in Icecat.
Long product name Macally Wi-Fi Interference Free Mini Wireless Indoor Color Camera Kit w/Audio 510 x 492 pixels :
The long product name of Macally Wi-Fi Interference Free Mini Wireless Indoor Color Camera Kit w/Audio 510 x 492 pixels. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Wi-Fi Interference Free Mini Wireless Indoor Color Camera Kit w/Audio
More>>>
Short summary description Macally Wi-Fi Interference Free Mini Wireless Indoor Color Camera Kit w/Audio 510 x 492 pixels:
This short summary of the Macally Wi-Fi Interference Free Mini Wireless Indoor Color Camera Kit w/Audio 510 x 492 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

Macally Wi-Fi Interference Free Mini Wireless Indoor Color Camera Kit w/Audio, 5 lx, 60°, 60°, 510 x 492 pixels, -10 - 50 °C, -40 - 85 °C

Long summary description Macally Wi-Fi Interference Free Mini Wireless Indoor Color Camera Kit w/Audio 510 x 492 pixels:
This is an auto-generated long summary of Macally Wi-Fi Interference Free Mini Wireless Indoor Color Camera Kit w/Audio 510 x 492 pixels based on the first three specs of the first five spec groups.

Macally Wi-Fi Interference Free Mini Wireless Indoor Color Camera Kit w/Audio. Minimum illumination: 5 lx, Lens viewing angle, horizontal: 60°, Lens viewing angle, vertical: 60°. Maximum resolution: 510 x 492 pixels. Weight: 17 g. Dimensions (WxDxH): 43.7 x 22.5 x 22.5 mm

Brand Image Product code Product Stock Price from
Macally

Macally Wi-Fi Interference Free Wireless Baby Monitoring System 720 x 480 pixels
(show image)
PALMWATCHIII Wi-Fi Interference Free Wireless Baby Monitoring System 0.00
(excl. VAT)
0 (incl. VAT)
Macally

Macally Wi-Fi Interference Free Wireless Outdoor/Indoor Color Camera Kit 510 x 492 pixels
(show image)
CLEARCAMII Wi-Fi Interference Free Wireless Outdoor/Indoor Color Camera Kit 0.00
(excl. VAT)
0 (incl. VAT)