Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Macally MacBook leather Snap-on cover notebook case 43.2 cm (17") Sleeve case Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Macally
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MacBook leather Snap-on cover
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BOOKSHELLR
Category
Take your notebook with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Notebook Cases
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Macally: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9214
This statistic is based on the 85053 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83094 free Open Icecat users.
Info modified on: 04 Apr 2019 08:00:11
The date of the most recent change of this product data-sheet in Icecat.
Long product name Macally MacBook leather Snap-on cover notebook case 43.2 cm (17") Sleeve case Black :
The short editorial description of Macally MacBook leather Snap-on cover notebook case 43.2 cm (17") Sleeve case Black

MacBook leather Snap-on cover
More>>>
Macally MacBook leather Snap-on cover notebook case 43.2 cm (17") Sleeve case Black:
The official marketing text of Macally MacBook leather Snap-on cover notebook case 43.2 cm (17") Sleeve case Black as supplied by the manufacturer

Two piece snap-on protective leather shell.
Specially designed for you MacBook.
Access to all ports and CD/DVD slot.
Ventilated rear to minimize heat built-up.
Suede inner lining to prevent scratches to your MacBoook.
Available in designer red or executive black.

Short summary description Macally MacBook leather Snap-on cover notebook case 43.2 cm (17") Sleeve case Black:
This short summary of the Macally MacBook leather Snap-on cover notebook case 43.2 cm (17") Sleeve case Black data-sheet is auto-generated and uses the product title and the first six key specs.

Macally MacBook leather Snap-on cover, Sleeve case, 43.2 cm (17"), Black

Long summary description Macally MacBook leather Snap-on cover notebook case 43.2 cm (17") Sleeve case Black:
This is an auto-generated long summary of Macally MacBook leather Snap-on cover notebook case 43.2 cm (17") Sleeve case Black based on the first three specs of the first five spec groups.

Macally MacBook leather Snap-on cover. Case type: Sleeve case, Maximum screen size compatibility: 43.2 cm (17"), Product colour: Black

Features
Maximum screen size compatibility *
The maximum screen size which can be used with this product.
43.2 cm (17")
Features
Case type *
The size, shape and style of the case.
Sleeve case
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Compatibility
The other products, software and hardware this product can be used with.
MacBoook
Customer service details