Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Macally 2.5" Hi-Speed USB2.0 Data Encrypted Enclosure 2.5" Grey

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Macally
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2.5" Hi-Speed USB2.0 Data Encrypted Enclosure
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BIO-250U
Category
A hard disk enclosure is a specialized casing designed to hold and power hard disks while providing a mechanism to allow them to communicate to one or more separate computers.
Storage Drive Enclosures
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Macally: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6091
This statistic is based on the 85112 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83156 free Open Icecat users.
Info modified on: 04 Apr 2019 08:00:11
The date of the most recent change of this product data-sheet in Icecat.
Long product name Macally 2.5" Hi-Speed USB2.0 Data Encrypted Enclosure 2.5" Grey :
The short editorial description of Macally 2.5" Hi-Speed USB2.0 Data Encrypted Enclosure 2.5" Grey

2.5" Hi-Speed USB2.0 Data Encrypted Enclosure
More>>>
Macally 2.5" Hi-Speed USB2.0 Data Encrypted Enclosure 2.5" Grey:
The official marketing text of Macally 2.5" Hi-Speed USB2.0 Data Encrypted Enclosure 2.5" Grey as supplied by the manufacturer

-Slim size for easy carrying
-Fast and accurate sensor for fingerprint recognition
-Stores up to 10 fingerprints
-Encrypts data at 1.6Gbit/sec
-Uses UIST certified encryption/decryption engine to read/write hard drive in real-time
-Solid aluminum body for protection and excellent heat dissipation
-Supports USB2.0 and USB1.1 connection
-Hot plug & play
-Active LED to indicate power and data access

Short summary description Macally 2.5" Hi-Speed USB2.0 Data Encrypted Enclosure 2.5" Grey:
This short summary of the Macally 2.5" Hi-Speed USB2.0 Data Encrypted Enclosure 2.5" Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Macally 2.5" Hi-Speed USB2.0 Data Encrypted Enclosure, 2.5", Ultra-ATA/133, Grey, Aluminium, 279 mm, 152.4 mm

Long summary description Macally 2.5" Hi-Speed USB2.0 Data Encrypted Enclosure 2.5" Grey:
This is an auto-generated long summary of Macally 2.5" Hi-Speed USB2.0 Data Encrypted Enclosure 2.5" Grey based on the first three specs of the first five spec groups.

Macally 2.5" Hi-Speed USB2.0 Data Encrypted Enclosure. Storage drive size: 2.5", Supported storage drive interfaces: Ultra-ATA/133. Product colour: Grey, Material: Aluminium. Width: 279 mm, Depth: 152.4 mm, Height: 50.8 mm. Dimensions (WxDxH): 279 x 152.4 x 50.8 mm, Compatible operating systems: Windows 2000/Windows XP, Package dimensions (WxDxH): 279 x 152.4 x 50.8 mm

Storage
Storage drive size *
2.5"
Supported storage drive interfaces *
Ultra-ATA/133
Number of storage drives supported *
1
Ports & interfaces
USB 2.0 ports quantity
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
1
Design
Product colour *
The colour e.g. red, blue, green, black, white.
Grey
Material
The material from which a thing is or can be made e.g. wood, plastic.
Aluminium
Performance
Plug and Play
Indicates whether this product supports is "plug and play". Plug and play is hardware or software that, after being installed ("plugged in"), can immediately be used ("played with"), as opposed to hardware or software which requires configuration.
Yes
Power
External power adapter
Yes
Weight & dimensions
Width
The measurement or extent of something from side to side.
279 mm
Depth
The distance from the front to the back of something.
152.4 mm
Height
The measurement of the product from head to foot or from base to top.
50.8 mm
Package width
The distance from one side of the packaging to the other.
279 mm
Package depth
The distance from the front to the back of the packaging.
152.4 mm
Package height
The distance from the top to the bottom of the packaging.
50.8 mm
Package weight
Weight of the packaged product.
906 g
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
279 x 152.4 x 50.8 mm
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows 2000/Windows XP
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
279 x 152.4 x 50.8 mm
Minimum system requirements
desktop/notebook + USB
Case or master carton dimensions (W x D x H)
330.2 x 304.8 x 254 mm
Weight (imperial)
0.907 kg (2 lbs)
Customer service details