Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Macally Day/Night Motion/Audio Sensor Wireless Camera Kit 628 x 582 pixels

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Macally
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Day/Night Motion/Audio Sensor Wireless Camera Kit
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AVWATCH
Category
Also known as CCTV, these are video cameras used inside and outside to monitor people for security reasons.
Security Cameras
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Macally: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4681
This statistic is based on the 85112 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83156 free Open Icecat users.
Info modified on: 04 Apr 2019 08:00:11
The date of the most recent change of this product data-sheet in Icecat.
Long product name Macally Day/Night Motion/Audio Sensor Wireless Camera Kit 628 x 582 pixels :
The short editorial description of Macally Day/Night Motion/Audio Sensor Wireless Camera Kit 628 x 582 pixels

Day/Night Motion/Audio Sensor Wireless Camera Kit
More>>>
Macally Day/Night Motion/Audio Sensor Wireless Camera Kit 628 x 582 pixels:
The official marketing text of Macally Day/Night Motion/Audio Sensor Wireless Camera Kit 628 x 582 pixels as supplied by the manufacturer

SM-850 Camera Features:
-Vivid CMOS color camera with night vision (B/W).
-Selectable motion or audio detection triggers receiver alarm.
-3 channels available to avoid possible interference.
-Special bracket for desktop and wall-mount.
-Up to 300ft. video transmission.
-Built-in microphone for audio detection.
-No pet motion false alarm.

AVWATCH Package Includes:
-1 x Wireless Camera (SM-850).
-1 x Receiver (SM-733).
-2 x DC 8V Adapter.
-1 x AV Cable.
-1 x Wall Mount Bracket.

SM-733 Receiver Features:
-Channel-scan function support up to 3 cameras.
-Frequency lock function.
-Built-in speaker.
-Video out for TV monitor or recorder.

Short summary description Macally Day/Night Motion/Audio Sensor Wireless Camera Kit 628 x 582 pixels:
This short summary of the Macally Day/Night Motion/Audio Sensor Wireless Camera Kit 628 x 582 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

Macally Day/Night Motion/Audio Sensor Wireless Camera Kit, 1 lx, 62°, 62°, CMOS, 628 x 582 pixels, -10 - 50 °C

Long summary description Macally Day/Night Motion/Audio Sensor Wireless Camera Kit 628 x 582 pixels:
This is an auto-generated long summary of Macally Day/Night Motion/Audio Sensor Wireless Camera Kit 628 x 582 pixels based on the first three specs of the first five spec groups.

Macally Day/Night Motion/Audio Sensor Wireless Camera Kit. Minimum illumination: 1 lx, Viewing angle, horizontal: 62°, Viewing angle, vertical: 62°. Sensor type: CMOS. Maximum resolution: 628 x 582 pixels. Weight: 195 g. Dimensions (WxDxH): 49.3 x 38 x 86 mm

Camera
Minimum illumination *
Also known as light sensitivity, this is the smallest amount of light needed for the camera to produce an image of useable quality.
1 lx
Viewing angle, horizontal
Maximum horizontal angle at which a display can be viewed with acceptable visual performance.
62°
Viewing angle, vertical
Maximum vertical angle at which a display can be viewed with acceptable visual performance.
62°
Image sensor
Sensor type *
A sensor is a convertor than measures a physical quality (light, temperature etc.) and displays this electronically on a device.
CMOS
Video
Maximum resolution *
The maximum number of pixels that can be displayed in the image. It is usually quoted as width × height,: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels.
628 x 582 pixels
Number of TV lines
380
Security
Video motion detection
Yes
Power
Power over Ethernet (PoE)
The device supports Power over Ethernet (PoE), which is one of several standardized or ad-hoc systems which pass electrical power along with data on Ethernet cabling. This allows a single cable to provide both data connection and electrical power to devices such as wireless access points or IP cameras.
No
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
-10 - 50 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-40 - 85 °C
Operating relative humidity (H-H)
15 - 85%
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
195 g
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
49.3 x 38 x 86 mm
Customer service details