Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Märklin 78151 Track

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Märklin
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
78151
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
78151
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Märklin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Sep 2014
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 2358
This statistic is based on the 76090 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-09-14 Only sponsoring brands are included in the free Open Icecat content distribution as used by 74344 free Open Icecat users .
Info modified on: 06 Feb 2018 17:09:41
The date of the most recent change of this product data-sheet in Icecat.
Long product name Märklin 78151 Track :
The short editorial description of Märklin 78151 Track

Roller Test Stand, 520 x 42 x 30 mm
More>>>
Short summary description Märklin 78151 Track:
This short summary of the Märklin 78151 Track data-sheet is auto-generated and uses the product title and the first six key specs.

Märklin 78151, Track, Märklin, 15 year(s), Black, Aluminium, 520 mm

Long summary description Märklin 78151 Track:
This is an auto-generated long summary of Märklin 78151 Track based on the first three specs of the first five spec groups.

Märklin 78151. Type: Track, Brand compatibility: Märklin, Recommended age (min): 15 year(s). Width: 520 mm, Depth: 42 mm, Height: 30 mm

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.