location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer TravelMate 5730G-844G32MN Intel® Core™2 Duo P8400 39.1 cm (15.4") 4 GB DDR2-SDRAM 320 GB NVIDIA® GeForce® 9300M GS Windows Vista Home Premium

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
TravelMate
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TravelMate 5730G-844G32MN
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LX.TQF0X.098
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37096
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Acer TravelMate 5730G-844G32MN Intel® Core™2 Duo P8400 39.1 cm (15.4") 4 GB DDR2-SDRAM 320 GB NVIDIA® GeForce® 9300M GS Windows Vista Home Premium
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™2 Duo P8400 2.26 GHz
  • - 39.1 cm (15.4") 1280 x 800 pixels 16:10
  • - 4 GB DDR2-SDRAM 2 x 2 GB
  • - 320 GB DVD±RW
  • - NVIDIA® GeForce® 9300M GS
  • - Bluetooth 2.0+EDR
  • - Windows Vista Home Premium
Long product name Acer TravelMate 5730G-844G32MN Intel® Core™2 Duo P8400 39.1 cm (15.4") 4 GB DDR2-SDRAM 320 GB NVIDIA® GeForce® 9300M GS Windows Vista Home Premium :
The long product name of Acer TravelMate 5730G-844G32MN Intel® Core™2 Duo P8400 39.1 cm (15.4") 4 GB DDR2-SDRAM 320 GB NVIDIA® GeForce® 9300M GS Windows Vista Home Premium. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Genuine Windows Vista® Home Premium, 15.4" WXGA CrystalBrite, Intel® Centrino® 2, Intel® Core 2 Duo P8400 (2.26GHz-3MB-1066MHz 25W, NVidia GeForce 9300M-GS 256MB, 4GB (2x2GB) DDR2, 320GB-5400rpm, DVD Super Multi, 802.11N, Bluetooth, 6 cell Li-Ion, Fingerprint, CrystalEye webcam, Cardreader, HDMI (HDCP), EasyPort IV connector, Office Ready
More>>>
Acer TravelMate 5730G-844G32MN Intel® Core™2 Duo P8400 39.1 cm (15.4") 4 GB DDR2-SDRAM 320 GB NVIDIA® GeForce® 9300M GS Windows Vista Home Premium:
The official description of Acer TravelMate 5730G-844G32MN Intel® Core™2 Duo P8400 39.1 cm (15.4") 4 GB DDR2-SDRAM 320 GB NVIDIA® GeForce® 9300M GS Windows Vista Home Premium as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Acer's TravelMate 5730 comes packaged in the new ProFile design chassis and boosts on-the-job performance with features perfectly suited to the progressive professional's daily life. The TravelMate ProFile's look and feel is all business and equipped with cutting-edge Intel® Core™2 Duo Mobile Processor technology, latest graphics and full wireless communication, the TM5730 boosts mobility and efficiency of any professional user inside a rigid magnesium alloy chassis for maximum protection.

Exceptional performance and complete communication
The new TravelMate 5730 sports Intel® Centrino® Duo mobile processor technology, now featuring the Intel® Core™2 Duo mobile processor, which empowers exceptional multitasking productivity to keep professionals on the cutting edge while the latest ATI Mobility Radeon™ HD 3470 or NVIDIA® GeForce® 9300M GS card delivers new levels of graphics and video performance for the reliable and stress-free running business applications. The provision of WPA2 advanced data encryption and Intel® Wireless WiFi Link 5000 Series (802.11a/g/Draft-N) WIFI CERTIFIED® guarantee trouble free wireless compatibility and security to protect business critical data while Gigabit Ethernet with Alert Standard Format (ASF) and Wake-on-LAN support offers fast, efficient and secure LAN connection and remote manageability

Stylish and professional portability
Acer's new streamlined and stylish ProFile chassis offers superb portability and great professional style. The magnesium alloy casing of the TravelMate 5730 provides improved rigidity and light weight while the enhanced Acer Disk Anti-Shock Protection (DASP) technology insulates the notebook's hard disk from the inevitable knocks of daily mobile use, securing the highest levels of protection. Thirteen rigorous tests guarantee years of long-lasting, comfortable use from a notebook, which has all that is needed, to support the efficiency and productivity demands of modern professionals, even in some moments of leisure.

Short summary description Acer TravelMate 5730G-844G32MN Intel® Core™2 Duo P8400 39.1 cm (15.4") 4 GB DDR2-SDRAM 320 GB NVIDIA® GeForce® 9300M GS Windows Vista Home Premium:
This short summary of the Acer TravelMate 5730G-844G32MN Intel® Core™2 Duo P8400 39.1 cm (15.4") 4 GB DDR2-SDRAM 320 GB NVIDIA® GeForce® 9300M GS Windows Vista Home Premium data-sheet is auto-generated and uses the product title and the first six key specs.

Acer TravelMate 5730G-844G32MN, Intel® Core™2 Duo, 2.26 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 4 GB, 320 GB

Long summary description Acer TravelMate 5730G-844G32MN Intel® Core™2 Duo P8400 39.1 cm (15.4") 4 GB DDR2-SDRAM 320 GB NVIDIA® GeForce® 9300M GS Windows Vista Home Premium:
This is an auto-generated long summary of Acer TravelMate 5730G-844G32MN Intel® Core™2 Duo P8400 39.1 cm (15.4") 4 GB DDR2-SDRAM 320 GB NVIDIA® GeForce® 9300M GS Windows Vista Home Premium based on the first three specs of the first five spec groups.

Acer TravelMate 5730G-844G32MN. Processor family: Intel® Core™2 Duo, Processor model: P8400, Processor frequency: 2.26 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD±RW. Discrete graphics card model: NVIDIA® GeForce® 9300M GS. Operating system installed: Windows Vista Home Premium. Weight: 2.88 kg