location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

LUXA2 EnerG 8800mAh Lithium-Ion (Li-Ion) Black, Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LUXA2 Check ‘LUXA2’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EnerG 8800mAh
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PO-UNP-PCP5BK-00 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0841163055359 show
Category:
Device which can be used to recharge batteries. Some can be used as portable power-providing device.
Power Banks Check ‘LUXA2’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LUXA2: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7280
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 10:14:14
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LUXA2 EnerG 8800mAh Lithium-Ion (Li-Ion) Black, Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Number of simultaneously connected devices (max): 2 Black, Grey
  • - Mobile phone/Smartphone, Tablet, MP3/MP4, GPS, E-book reader
  • - Charging source: USB
  • - Lithium-Ion (Li-Ion) 8800 mAh
Warranty: 2 years
Long product name LUXA2 EnerG 8800mAh Lithium-Ion (Li-Ion) Black, Grey :
The long product name of LUXA2 EnerG 8800mAh Lithium-Ion (Li-Ion) Black, Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

8800mAh, 3.7V, Li-on, 32.56Wh, 2 x USB, 232g
More>>>
Short summary description LUXA2 EnerG 8800mAh Lithium-Ion (Li-Ion) Black, Grey:
This short summary of the LUXA2 EnerG 8800mAh Lithium-Ion (Li-Ion) Black, Grey data-sheet is auto-generated and uses the product title and the first six key specs.

LUXA2 EnerG 8800mAh, 8800 mAh, Lithium-Ion (Li-Ion), 3.7 V, Black, Grey

Long summary description LUXA2 EnerG 8800mAh Lithium-Ion (Li-Ion) Black, Grey:
This is an auto-generated long summary of LUXA2 EnerG 8800mAh Lithium-Ion (Li-Ion) Black, Grey based on the first three specs of the first five spec groups.

LUXA2 EnerG 8800mAh. Battery capacity: 8800 mAh, Battery technology: Lithium-Ion (Li-Ion), Battery voltage: 3.7 V. Output current: 3.1 A. Product colour: Black, Grey