Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LSI 3ware 9650SE-2LP PCI Express x8 3Gbit/s RAID controller

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LSI
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3ware 9650SE-2LP
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9650SE-2LP
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0693494601022
Category
RAID is a storage technology that combines multiple disk drive components into a logical unit for the purposes of data redundancy and performance improvement. Data is distributed across the drives in one of several ways, referred to as RAID levels, depending on the specific level of redundancy and performance required. A RIAD controller, which is a type of disk array controller, is a device which manages the physical disk drives and presents them to the computer as logical units.
RAID controllers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LSI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 06 Jan 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 11478
This statistic is based on the 75497 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 06-01-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73765 free Open Icecat users .
Info modified on: 16 Dec 2017 14:22:29
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 years
Long product name LSI 3ware 9650SE-2LP PCI Express x8 3Gbit/s RAID controller :
The short editorial description of LSI 3ware 9650SE-2LP PCI Express x8 3Gbit/s RAID controller

3ware 9650SE-2LP
More>>>
Short summary description LSI 3ware 9650SE-2LP PCI Express x8 3Gbit/s RAID controller:
This short summary of the LSI 3ware 9650SE-2LP PCI Express x8 3Gbit/s RAID controller data-sheet is auto-generated and uses the product title and the first six key specs.
LSI 3ware 9650SE-2LP, Serial ATA II, PCI Express x8, Half-height (low-profile), 0, 1, 1E, JBOD, 128 MB, DDR2
Long summary description LSI 3ware 9650SE-2LP PCI Express x8 3Gbit/s RAID controller :

LSI 3ware 9650SE-2LP. Supported storage drive interfaces: Serial ATA II, Host interface: PCI Express x8, PCI Card form factor: Half-height (low-profile). RAID levels: 0, 1, 1E, JBOD, Internal memory: 128 MB, Internal memory type: DDR2. LED indicators: HDD, Status. Voltage: 12/3.3, Power consumption (typical): 18 W. Width: 69.3 mm, Depth: 185.4 mm

This is an auto-generated long summary of LSI 3ware 9650SE-2LP PCI Express x8 3Gbit/s RAID controller based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)