location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Lotronic BOOST-INBOX280BK 300 W Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lotronic Check ‘Lotronic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BOOST-INBOX280BK
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
15-2530BO
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5420047130105
Category:
Includes speakers, amplifiers and various types of music-playing device such as CD player or cassette deck. Can also include a radio receiver/tuner.
Home Audio Systems Check ‘Lotronic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lotronic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25108
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:18:03
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lotronic BOOST-INBOX280BK 300 W Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 300 W Black
  • - Card reader integrated
  • - Bass adjustment
Long product name Lotronic BOOST-INBOX280BK 300 W Black :
The long product name of Lotronic BOOST-INBOX280BK 300 W Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

300W, 2x 5.5" Woofer, 2x 1.5" Tweeter, 40Hz - 18 kHz, 70dB, USB, SD, FM, Bluetooth, 6.8kg, Black
More>>>
Short summary description Lotronic BOOST-INBOX280BK 300 W Black:
This short summary of the Lotronic BOOST-INBOX280BK 300 W Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lotronic BOOST-INBOX280BK, Black, 300 W, 3.81 cm, 70 dB, 40 - 18000 Hz, Battery, DC

Long summary description Lotronic BOOST-INBOX280BK 300 W Black:
This is an auto-generated long summary of Lotronic BOOST-INBOX280BK 300 W Black based on the first three specs of the first five spec groups.

Lotronic BOOST-INBOX280BK. Product colour: Black. RMS rated power: 300 W, Tweeter diameter: 3.81 cm, Signal-to-Noise Ratio (SNR): 70 dB. Power source type: Battery, DC. Compatible memory cards: SD. Battery type: Built-in, Battery voltage: 12 V