location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Lorex Technology CBLD100U video cable adapter 30.48 m RCA Multicolour

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lorex Technology Check ‘Lorex Technology’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CBLD100U
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CBLD100U
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lorex Technology: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4498
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lorex Technology CBLD100U video cable adapter 30.48 m RCA Multicolour
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 30.48 m
  • - RCA
  • - Multicolour
  • - 1 pc(s)
Long product name Lorex Technology CBLD100U video cable adapter 30.48 m RCA Multicolour :
The long product name of Lorex Technology CBLD100U video cable adapter 30.48 m RCA Multicolour. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CBLD100U, 1 x RCA F / 6-pin Din M & 1 x 6-pin Din F / BNC M, 100ft
More>>>
Short summary description Lorex Technology CBLD100U video cable adapter 30.48 m RCA Multicolour:
This short summary of the Lorex Technology CBLD100U video cable adapter 30.48 m RCA Multicolour data-sheet is auto-generated and uses the product title and the first six key specs.

Lorex Technology CBLD100U, 30.48 m, RCA, Multicolour, Male/Female, 1 pc(s), 1.5 kg

Long summary description Lorex Technology CBLD100U video cable adapter 30.48 m RCA Multicolour:
This is an auto-generated long summary of Lorex Technology CBLD100U video cable adapter 30.48 m RCA Multicolour based on the first three specs of the first five spec groups.

Lorex Technology CBLD100U. Cable length: 30.48 m, Connector 2: RCA, Product colour: Multicolour. Quantity per pack: 1 pc(s), Package weight: 1.5 kg, Package dimensions (WxDxH): 210 x 60 x 195 mm. Connector(s): BNC, RCA, DIN