Logitech logo

Logitech Stereo USB Headset 250 Wired

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16813
Info modified on:
12 Nov 2019, 13:03:21
Warranty:
2-year guarantee
Long product name Logitech Stereo USB Headset 250 Wired:

Stereo USB Headset 250

Logitech Stereo USB Headset 250 Wired:

Chat in comfort with Logitech’s Stereo USB Headset 250. Using digital USB technology, it provides simple plug and play functionality for voice chat and online PC telephony. It is also ideal for video chatting and video conversation, online gaming, or listening to music and DVDs. Its noise cancelling microphone filters out unwanted background noise, while the leatherette ear pads and adjustable headband enhance comfort. Compatible with Mac OS X and PC.

Short summary description Logitech Stereo USB Headset 250 Wired:

Logitech Stereo USB Headset 250, Wired, 20 - 20000 Hz, Headset

Long summary description Logitech Stereo USB Headset 250 Wired:

Logitech Stereo USB Headset 250. Product type: Headset. Connectivity technology: Wired. Headphone frequency: 20 - 20000 Hz

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.