Logitech logo

Logitech Precision Gaming Headset Wired

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12703
Info modified on:
12 Nov 2019, 13:03:37
Long product name Logitech Precision Gaming Headset Wired:

Precision Gaming Headset

Logitech Precision Gaming Headset Wired:

Taunt your opponents. Coordinate teammates. Issue commands. With the Logitech® Precision PC Gaming Headset, the full power of voice is now in your control. You won´t believe the comfort, convenience, and quality… especially during intense online battles.

Short summary description Logitech Precision Gaming Headset Wired:

Logitech Precision Gaming Headset, Wired, 20 - 20000 Hz, 480 g, Headset

Long summary description Logitech Precision Gaming Headset Wired:

Logitech Precision Gaming Headset. Product type: Headset. Connectivity technology: Wired. Headphone frequency: 20 - 20000 Hz. Cable length: 3 m. Weight: 480 g

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.