Logitech logo

Logitech HARMONY 688 remote control

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50543
Info modified on:
04 Apr 2019, 05:14:05
Long product name Logitech HARMONY 688 remote control:

Harmony 655

Logitech HARMONY 688 remote control:

- All of the features of the Logitech Harmony 655 plus dedicated buttons designed for digital video recorders.
- Easy to use, easy to set-up.
- Stylish design for comfortable and complete TiVo/DVR control.
- Page buttons for on-screen guide navigation.
- 4 one-touch activity buttons.
- Full control of all brands and devices.
- No macro programming required.
- 2MB non-volatile flash memory.
- Super bright backlight.
- Free TV listings for 2 months.
- Smart State Technology® inside.
If you have a digital video recorder, this is the remote for you. Even when you have both a satellite and a DVR (TiVo), the Logitech Harmony 688 has conveniently placed controls for all necessary commands.

Short summary description Logitech HARMONY 688 remote control:

Logitech HARMONY 688, LCD, 84 x 48 pixels, 12 m, AAA, 164 g, 10 MB

Long summary description Logitech HARMONY 688 remote control:

Logitech HARMONY 688. Maximum range: 12 m. Buttons quantity: 56

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.