Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech CASE+ 4" Cover White

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CASE+
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
989-000131
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 07 Sep 2014
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 20377
This statistic is based on the 76090 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 07-09-14 Only sponsoring brands are included in the free Open Icecat content distribution as used by 74344 free Open Icecat users .
Info modified on: 19 Feb 2018 20:09:19
The date of the most recent change of this product data-sheet in Icecat.
Long product name Logitech CASE+ 4" Cover White :
The short editorial description of Logitech CASE+ 4" Cover White

Case for iPhone 5 and iPhone 5s
More>>>
Logitech CASE+ 4" Cover White:
The official marketing text of Logitech CASE+ 4" Cover White as supplied by the manufacturer

Protection doesn’t mean clunky.
We know you love your iPhone and that’s why we built a case that is slim enough to fit in the skinniest of skinny jeans while still offering you a level of protection that braces your phone for moderate protection from drops and side impacts.

Metal Shield, Soft Touch Design
The case [+] features a metal plate that adds a layer of protection and a unique style. The outer layer of the case features a soft touch polycarbonate plastic that allows you to easily grip your phone.

The foundation of your case [+] system
Up to now, you had to choose the one feature you needed the most. With case [+], you can pick as many features you want- including protection, style, kickstand, ear bud cord wrap, battery boost & an easy car mount.

Short summary description Logitech CASE+ 4" Cover White:
This short summary of the Logitech CASE+ 4" Cover White data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech CASE+, Cover, Apple, iPhone 5, iPhone 5s, 10.2 cm (4"), White

Long summary description Logitech CASE+ 4" Cover White:
This is an auto-generated long summary of Logitech CASE+ 4" Cover White based on the first three specs of the first five spec groups.

Logitech CASE+. Case type: Cover, Brand compatibility: Apple. Compatibility: iPhone 5, iPhone 5s. Maximum screen size compatibility: 10.2 cm (4"), Colour of product: White

Features
Case type *
The size, shape and style of the case.
Cover
Colour of product *
The colour e.g. red, blue, green, black, white.
White
Brand compatibility *
What other brands this brand can be used with.
Apple
Maximum screen size compatibility
The maximum screen size which can be used with this product.
10.2 cm (4")
Protection features
Physical effects from which the product is protected e.g. water resistant, crash proof.
Dust resistant, Scratch resistant
Technical details
Compatibility
The other products, software and hardware this product can be used with.
iPhone 5, iPhone 5s
Quantity
The number of products there are.
1
Case carrying style
How the case is carried e.g. over one shoulder, on the back (with backpack straps).
Bag, Hand (carrying), Pocket (carrying)
Weight & dimensions
Width
The measurement or extent of something from side to side.
61 mm
Depth
The distance from the front to the back of something.
10 mm
Height
The measurement of the product from head to foot or from base to top.
127 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
120 g
Country Distributor
Portugal 1 distributor(s)
Deutschland 2 distributor(s)
España 1 distributor(s)
Magyarország 1 distributor(s)
X