location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech CASE+ mobile phone case 10.2 cm (4") Cover Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CASE+
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
989-000129
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12338
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Oct 2019 14:54:12
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Logitech CASE+ mobile phone case 10.2 cm (4") Cover Blue
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Cover 10.2 cm (4") Apple
  • - Blue
  • - Dust resistant, Scratch resistant
Long product name Logitech CASE+ mobile phone case 10.2 cm (4") Cover Blue :
The long product name of Logitech CASE+ mobile phone case 10.2 cm (4") Cover Blue. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Case for iPhone 5 and iPhone 5s
More>>>
Logitech CASE+ mobile phone case 10.2 cm (4") Cover Blue:
The official description of Logitech CASE+ mobile phone case 10.2 cm (4") Cover Blue as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Protection doesn’t mean clunky.
We know you love your iPhone and that’s why we built a case that is slim enough to fit in the skinniest of skinny jeans while still offering you a level of protection that braces your phone for moderate protection from drops and side impacts.

Metal Shield, Soft Touch Design
The case [+] features a metal plate that adds a layer of protection and a unique style. The outer layer of the case features a soft touch polycarbonate plastic that allows you to easily grip your phone.

The foundation of your case [+] system
Up to now, you had to choose the one feature you needed the most. With case [+], you can pick as many features you want- including protection, style, kickstand, ear bud cord wrap, battery boost & an easy car mount.

Short summary description Logitech CASE+ mobile phone case 10.2 cm (4") Cover Blue:
This short summary of the Logitech CASE+ mobile phone case 10.2 cm (4") Cover Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech CASE+, Cover, Apple, iPhone 5, iPhone 5s, 10.2 cm (4"), Blue

Long summary description Logitech CASE+ mobile phone case 10.2 cm (4") Cover Blue:
This is an auto-generated long summary of Logitech CASE+ mobile phone case 10.2 cm (4") Cover Blue based on the first three specs of the first five spec groups.

Logitech CASE+. Case type: Cover, Brand compatibility: Apple, Compatibility: iPhone 5, iPhone 5s, Maximum screen size: 10.2 cm (4"), Product colour: Blue

Features
Maximum screen size *
10.2 cm (4")
Compatibility *
iPhone 5, iPhone 5s
Case type *
Cover
Product colour *
Blue
Brand compatibility *
Apple
Protection features
Dust resistant, Scratch resistant
Weight & dimensions
Width
61 mm
Depth
10 mm
Height
127 mm
Weight
120 g
Packaging data
Quantity per pack
1 pc(s)
Other features
Carrying style
Bag, Hand (carrying), Pocket (carrying)