Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech Pure-Fi Dream docking speaker Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pure-Fi Dream
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
984-000050
Category
A speaker to which a mobile music device such as MP3 player can be directly connected and then used to play the music on the device.
Docking Speakers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byLogitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36455
This statistic is based on the 88595 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86602 free Open Icecat users.
Info modified on: 24 Apr 2019 14:18:33
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2-year.
Long product name Logitech Pure-Fi Dream docking speaker Black :
The short editorial description of Logitech Pure-Fi Dream docking speaker Black

Pure-Fi Dream iPod® speaker system
More>>>
Logitech Pure-Fi Dream docking speaker Black:
The official marketing text of Logitech Pure-Fi Dream docking speaker Black as supplied by the manufacturer

Innovative light- and motion-sensing technologies make the Pure-Fi Dream™ the perfect iPod® music system for the bedroom—even in total darkness.

Controls magically light up when you wave your hand near the Pure-Fi Dream™ speaker system.

In the morning, activate Snooze with a wave of your hand. You’ll never have to worry about hitting your iPod®.

A light sensor automatically dims the display at night, eliminating unwanted light. The high-contrast, amber display is easy to read, even at night. Set your alarm or turn on music without switching on the lights.

Performance
- Premium acoustics: Experience amazing sound reproduction with 19 mm high-definition, soft-dome tweeters and 76 mm high-power, long-throw woofers.
- StereoXL technology: Widens stereo image dramatically, creating an immersive audio experience.
- Adjustable soundfield: Tweak the bass and treble settings to fit your personal listening preferences.

Convenience
- Dual alarm with battery backup: Never miss an appointment again. Wake up to a buzzer, AM or FM radio, or your favourite iPod® playlist.
- Digital AM/FM radio: Increases your musical choices.
- Motion-activated, backlit controls: High-contrast controls light up when you need to see them and dim when not in use.
- Auto-dimming display: Dims automatically in response to reduced light.
- Charges your iPod®: Doubles as an iPod® charger.
- Song title display for iPod® and FM radio: See what’s playing from across the room.

Control
- Wireless remote: Control your iPod® and browse your content from anywhere in the room with a remote that's backlit for use in the dark. Enjoy one-touch access to Shuffle and Repeat.
- Presets for iPod® playlists and radio stations: Enjoy instant access to your favourite music, without having to navigate your iPod® menus.

Short summary description Logitech Pure-Fi Dream docking speaker Black:
This short summary of the Logitech Pure-Fi Dream docking speaker Black data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech Pure-Fi Dream, Black, iPod

Long summary description Logitech Pure-Fi Dream docking speaker Black:
This is an auto-generated long summary of Logitech Pure-Fi Dream docking speaker Black based on the first three specs of the first five spec groups.

Logitech Pure-Fi Dream. Product colour: Black. Compatible products: iPod

Radio
FM radio *
Frequency-modulated (FM) radio gives the clearest reception of any radio band. When used with a headset, it delivers stereo-like sound.
Yes
Design
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Packaging content
Handheld remote control
Component of an electronics device, most commonly a television set, DVD player and home theater systems originally used for operating the device wirelessly from a short line-of-sight distance.
Yes
AC adapter included
Yes
Other features
Compatible products
Other products that can be used with this product.
iPod
Source Testseek summary Average rating
Reviews
Updated:
2011-08-17 17:50:29
Uk has collected 17 expert reviews for Logitech Pure-Fi Dream docking speaker Black and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-17 17:50:29
Nl heeft 17 proffesionele recensies verzameld voor Logitech Pure-Fi Dream docking luidspreker Zwart. Het gemiddelde van deze proffesionele recensies is 77 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
77%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-17 17:50:29
Fr a recueilli 17 avis d’experts pour Logitech Pure-Fi Dream Station d'accueil Noir et la note moyenne est de 77 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
77%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-17 17:50:29
De hat 17 Expertenmeinungen über Logitech Pure-Fi Dream Docking-Lautsprecher Schwarz eingeholt. Das duchschnittliche Epertenrating ist 77 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
77%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-17 17:50:29
Testseek ha raccolto 17 recensioni da parte di esperti per Logitech Pure-Fi Dream docking station con altoparlanti Nero e la valutazione media da parte degli esperti è di 77 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
77%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-17 17:50:29
Es ha coleccionado 17 opiniones de expertos para Logitech Pure-Fi Dream acoplamiento altavoz Negro y la calificación media es 77 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
77%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-17 17:50:29
Dk har samlet 17 ekspertanmeldelser for Logitech Pure-Fi Dream højttaler med dockingstation Sort og den gennemsnitlige ekspertbedømmelse er 77 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
77%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-17 17:50:29
Se har samlat in 17 experttester för Logitech Pure-Fi Dream dockningshögtalare Svart och det genomsnittliga betyget är 77 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
77%
Source Review comments Score
itreviews.com
Updated:
2011-08-17 17:50:28
If you are utterly attached to your iPod, can live without DAB and dont mind the rather high price tag, then this is definitely an option worth considering. Logitech - Pure-Fi Dream price Buy Logitech Pure-Fi Dream securely online at a bargain price...
0%
testnumerique.fr
Updated:
2011-08-17 17:50:28
Grand spécialiste de la chose, Logitech propose de nombreux modèles d'enceintes pour iPod. Nous avons choisi le haut de gamme et le résultat est à la hauteur de nos attentes. Pas très gros mais lourd, le Dream présente des formes curieuses plutôt arron...
Good Très bonne écoute, Prestations très complètes, Affichage complet...
Bad Poids élevé...
85%
erenumerique.fr
Updated:
2011-08-17 17:50:28
Conçue pour l'iPod et l'iPhone, l'enceinte Pure-Fi Dream se destine à la chambre à coucher avec ses fonctions avancées de réveil intelligent. Déjà, elle intègre un système de détection des mouvements pour activer automatiquement le rétro-éclairage des...
70%
audio.de
Updated:
2013-12-22 10:56:16
Das gut ablesbare Display des Logitech Pure-Fi Dream (250 Euro) zeigt die Titelinfos des eingesteckten iPods; das Kunststoff-Gehäuse gibt Logitech-typisch ­keinen Anlass zur Kritik...
0%
gamereactor.dk
Updated:
2011-08-17 17:50:28
Vi kender det vel alle sammen. Klokken er 06:30 - tid til at stå op.Indrømmet, jeg er ikke særlig god til at komme ud af sengen om morgenen, men Logitech har løsningen, som gør mine morgener bedre og mit liv lettere: Endnu et produkt fra deres "Pure-F...
Good Design Bevægelses lyscensor Overskuelig menu...
Bad Radiomodtager Let at "snooze"...
90%
Tweakup.dk
Updated:
2011-08-17 17:50:29
Så er det tid til lidt iPod udstyr igen. Logitech har lavet et lille nyt anlæg til iPodn, men det er ikke kun et anlæg, det kan skam også vække dig om morgen, hvor man så kan snooze og lige nuppe 5 min. mere. Designet er i den nye stil, som vi har set...
Bottom line Endnu en nyt iPod afspiller/højtaler har set dagens lys og det er Logitech der er ude med en PureFi Dream. Det er meningen at den er beregnet til at være i soveværelset, men kan sagtens bruges andre steder. Den kan lidt mere end en almindelig afspiller...
90%
ocia.net
Updated:
2011-08-17 17:50:28
Apple changed the digital music player game with its release of the first iPod nearly eight years ago. The overwhelming dominance of the iPod has led to the emergence of many new accessories for it like cases and docking stations to name a few. Today w...
Bottom line As far as general usage, the Dream is straightforward and easy to use. The included remote has all of the same buttons as the unit does so you can fully control it from a distance. The remote has a nice line-of-sight range and it worked flawlessly acr...
0%
techtree.com
Updated:
2011-08-17 17:50:28
The MP3 player market has dropped quite a bit both in terms of product releases and sales. Blame it on the economic slowdown or just the lack of ability to revive interest in such products through new features, I feel more so because of the latter. The...
Good Good audio clarity, surround sound, alarm companion, FM and AM Tuner...
Bad Basic remote, poor auxiliary input, needs power, large adaptor, needs battery to maintain time...
Bottom line Logitech Pure-Fi Dream sells for Rs. 17,995, and the warranty period is 2 years. There are several iPod docks available; this one is particularly meant for the bedside table. With its qualities of waking you up in the morning and playing beautiful musi...
70%
tech2.com
Updated:
2011-08-17 17:50:28
iPod docks are still all the rage and Logitech has been bringing out quite a few every now and again. One of the newer models is the Pure-Fi Dream Docking station and here’s how it fared in our test labs.Form FactorI personally like the design of the P...
Good Stylish design, Radio pick up is quite good, Motion and ambient light sensor helps conserve power, Battery back-up for alarm...
Bad Speaks tend to jarr a lot when bass and volume is peaked, Very limited control for iPod functionality, Took long to interface with iTouch 2nd Gen, Very bulky power adapter...
Bottom line Features One of the biggest drawbacks is that neither the remote control nor the dock itself is capable of fully browsing all facets of a docked iPod. Functionality for the same is limited to just playback, changing and scanning tracks and volume. A do...
70%
pcmag.com
Updated:
2011-08-17 17:50:28
Sure, there are less-expensive iPod dock/alarm clocks on the market, but you wont find anything that looks or sounds as good as Logitechs $199.99 (direct) Pure-Fi Dream. And like all the best consumer electronics products, the device is well desig...
Good Powerful speakers. Strong bass response. Rarely distorts. Easy-to-set alarms. Useful, backlit remote. Motion-controlled snooze feature.
Bad Works with iPhone, but not as gracefully as other docks. No video out.
Bottom line Logitechs intuitively designed, good-looking, and excellent-sounding Pure-Fi Dream leads the pack in alarm clock/iPod docks...
90%
ilounge.com
Updated:
2011-08-17 17:50:28
It’s here that Dream runs into its major problems. When we first saw the unit a year ago, we told Logitech that we weren’t fond of the design, which had an odd shape and placed a little amber-colored clock below the iPod dock rather than using a large...
60%
trustedreviews.com
Updated:
2011-08-17 17:50:28
We don't often have recourse to review alarm clock radios. Yet every now then an exception comes along and the Logitech Pure-Fi Dream is one such example. Its £169 MSRP and online asking price of around £155 will certainly raise a few eyebrows, though, so...
Bottom line The price means it's not for everyone, but if the Pure-Fi Dream's plentiful mix of features and impressive sound quality are the answer to your prayers, you won't be disappointed...
80%
M3.idg.se
Updated:
2011-08-17 17:50:28
Prislappen känns alltså för hög för vad den presterar, vilket drar ner helhetsintrycket, men Dream spelar riktigt bra med tanke på sin ringa storlek.
60%
Klikk.no
Updated:
2011-08-17 17:50:28
Brukbar dokk Levert av: Gadgets Kommenter Skriv ut Del med andre Tips en venn Du kan nå anbefale Perfekt iPod-dokk for soverommet Din epost: Ditt navn: Mottakers epost: Kommentar: Del artikkelen Facebook Twingly | SISTE NYTT Den perfekte vekkerkl...
Good Smart, stilig...
Bad I dyreste laget...
Bottom line Brukbar dokk...
67%
firstpost.com
Updated:
2016-12-29 19:56:30
iPod docks are still all the rage and Logitech has been bringing out quite a few every now and again. One of the newer models is the Pure-Fi Dream Docking station and here’s how it fared in our test labs.Form FactorI personally like the design of the P...
Good Stylish design, Radio pick up is quite good, Motion and ambient light sensor helps conserve power, Battery back-up for alarm...
Bad Speaks tend to jarr a lot when bass and volume is peaked, Very limited control for iPod functionality, Took long to interface with iTouch 2nd Gen, Very bulky power adapter...
Bottom line Features One of the biggest drawbacks is that neither the remote control nor the dock itself is capable of fully browsing all facets of a docked iPod. Functionality for the same is limited to just playback, changing and scanning tracks and volume. A do...
70%
Show all
Country Distributor
United Kingdom 1 distributor(s)
Danmark 1 distributor(s)
Customer service details
X