icecat logo
Icecat: syndicator of product information via global open catalog with more than 19306371 data-sheets & 35851 brands – register (free)
Logitech logo

Logitech USB Headset H570e Mono

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
413574
Info modified on:
30 Sept 2023, 10:30:08
Bullet Points Logitech USB Headset H570e Mono:
  • - Optimised for Microsoft® Lync™, Cisco® compatible and Skype™ certified, the USB Headset H570e Mono ensures an integrated experience with most business-grade UC platforms.
  • - The durable and adjustable padded headband can be worn comfortably all day, the metal reinforcement providing strength, flexibility and just the right fit.
  • - Built with high-quality materials, the leatherette ear pads ensure the headset remains comfortable during long hours of use. The ear pads can also be easily cleaned and are conveniently replaceable.
  • - Inline controls provide convenient access to volume, microphone mute and call answer/end.
  • - A LED flashes with incoming calls, giving a convenient visual cue to answer the phone.
Warranty:
2 years
Long product name Logitech USB Headset H570e Mono:

USB Headset H570e Mono

Logitech USB Headset H570e Mono:

Logitech’s unified communications USB headset portfolio combines enterprise-quality audio performance with the human-centric design and user-friendly features Logitech is known for. Headsets that are comfortable, stylish, intuitive, and reliable so people actually love to use them – further enhancing UC collaboration in your workplace.

The Logitech USB orded Mono Headset H570e delivers enterprise-quality audio at an affordable price for crystal-clear communication and longwearing comfort.

Performance-focused features—including inline controls, incoming call indicator, DSP, dynamic EQ, acoustic echo cancellation, wideband audio, and a noise-canceling microphone—deliver business quality throughout. Plus, with an adjustable padded headband and premium replaceable leatherette ear pads for added comfort, the H570e delivers a total feature set unmatched by competitive alternatives in the same price category(1).

Optimized for Microsoft® Lync™, Cisco® compatible(2), and Skype™ certified, the USB Headset H570e ensures seamless compatibility with most leading UC platforms and computing and operating systems.

1) Price category based on MSRP of $44.99-49.99 as of 05/13/2014; Includes audio features similar to competitive products plus adjustable padded headband and premium replaceable leatherette ear pads.

2) See www.logitech.com/ciscocompatibility for the latest version.

Short summary description Logitech USB Headset H570e Mono:

Logitech USB Headset H570e Mono, Wired, Office/Call center, 31.5 - 20000 Hz, 85 g, Headset, Black

Long summary description Logitech USB Headset H570e Mono:

Logitech USB Headset H570e Mono. Product type: Headset. Connectivity technology: Wired. Recommended usage: Office/Call center. Headphone frequency: 31.5 - 20000 Hz. Cable length: 1.9 m. Weight: 85 g. Product colour: Black

Reasons to buy
Specs
Similar products
Distributors
Loading...
Reasons to buy +
Specs +
Similar products +
Distributors +
Disclaimer Logitech USB Headset H570e Mono 981-000571:
© 2013 Logitech. Logitech, the Logitech logo, and other Logitech marks are owned by Logitech and
may be registered.

Optimized for Microsoft® Lync™; Cisco® compatible; Skype™ certified

All other trademarks are the property of their respective owners.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.