Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech Digital Precision PC Gaming Headset Binaural

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Digital Precision PC Gaming Headset
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
981-000040
Category
Headsets are headphone or headphones combined with a microphone. Headsets provide the equivalent functionality of a telephone handset but with hands-free operation. They have many uses including in call centers and other telephone-intensive jobs and for anybody wishing to have both hands free during a telephone conversation.
Headsets
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 09 Aug 2007
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 6012
This statistic is based on the 79385 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 09-08-07 Only sponsoring brands are included in the free Open Icecat content distribution as used by 77561 free Open Icecat users .
Info modified on: 30 Apr 2018 05:33:31
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2-year limited hardware warranty.
Long product name Logitech Digital Precision PC Gaming Headset Binaural :
The short editorial description of Logitech Digital Precision PC Gaming Headset Binaural

Digital Precision PC Gaming Headset
More>>>
Logitech Digital Precision PC Gaming Headset Binaural:
The official marketing text of Logitech Digital Precision PC Gaming Headset Binaural as supplied by the manufacturer

Stay cool with Logitech’s Digital Precision PC Gaming Headset. The cushioned headset fits behind the head and features a unique open-air design that keeps your ears cool and comfortable over extended gaming sessions.

Take advantage of pure digital audio with the included plug-and-play USB adapter, or connect the dual analog 3.5 mm jacks to your favorite soundcard. A noise-canceling microphone puts the focus on your voice by reducing background chatter, and the in-line volume and mute controls give you instant access to audio adjustments in the heat of the action.

Comfort

- Cushioned, open-air design: Play in cool comfort for hours.

Convenience

- USB and analog connections: Choose USB for digital plug-and-play, or the 3.5mm connectors for use with your favorite sound card.
- Noise-canceling microphone: Reduces background noise for clear, intelligible conversation and voice commands.
- In-line volume and mute controls: Instantly adjust headset speaker volume or mute the microphone.

Short summary description Logitech Digital Precision PC Gaming Headset Binaural:
This short summary of the Logitech Digital Precision PC Gaming Headset Binaural data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech Digital Precision PC Gaming Headset, Binaural, Wired, 3.05 m, 20 - 20000 Hz, 3.5 mm, 100 - 16000 Hz

Long summary description Logitech Digital Precision PC Gaming Headset Binaural:
This is an auto-generated long summary of Logitech Digital Precision PC Gaming Headset Binaural based on the first three specs of the first five spec groups.

Logitech Digital Precision PC Gaming Headset. Headset type: Binaural. Connectivity technology: Wired, Cable length: 3.05 m. Headphone frequency: 20 - 20000 Hz, Driver unit: 3.5 mm. Microphone frequency: 100 - 16000 Hz. Minimum system requirements: USB, Compatible operating systems: Windows 2000, Windows XP, Windows Vista, Mac OS X (10.2.8 +)

Design
Headset type *
A headset is headphones combined with a microphone, or one headphone with a microphone. Headsets provide the equivalent functionality of a telephone handset but with hands-free operation. Types of headsets include single earpiece (monaural) and double earpiece.
Binaural
Ports & interfaces
Connectivity technology *
Wired
Cable length
How long the cable is.
3.05 m
Headphones
Headphone frequency *
The range of frequencies (low to high sounds) that the headphones can produce.
20 - 20000 Hz
Headphones
Driver unit
3.5 mm
Microphone
Microphone frequency
The range of frequencies (low to high sounds) that the microphone can pick up (detect).
100 - 16000 Hz
Other features
Minimum system requirements
USB
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows 2000, Windows XP, Windows Vista, Mac OS X (10.2.8 +)
Source Testseek summary Average rating
Reviews
Updated:
2012-01-25
Testseek has collected 14 expert reviews for Logitech Digital Precision PC Gaming Headset and the average expert rating is 56 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
56%
Source Review comments Score
pcauthority.com.au
Updated:
2012-01-25
The pitch of the G19 is that it will help you "stay informed while you game". In practice, that means an LED panel at the top of the keyboard. Without a game running, the display cycles through various options, such as YouTube, CPU performance and so f...
Bottom line Its got an LED panel on the top, backlight colours, and enough functions to make WOW and Crysis players happy. An impressive gaming keyboard...
83%
ocaholic.ch.english
Updated:
2012-01-25
With the Digital Precision PC Gaming Headset Logitech promises cool ears and no hurting dents for wearer of glasses. Therefore the Logitech stereo headset is equipped with open ear bowls. Further it has a microphone arm which can be rotated by 240 degr...
Bottom line The Logitech Digital Precision PC Gaming Headset isnt as good as it looks. If you want deep bass then this headset isnt built for you. It least the open ear bowls serve their purpose and you always have cool ears when you wear the Logitech Digital Pr...
0%
Customer service details
X