location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech ClearChat® Style Headset Wired

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ClearChat® Style
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
981-000018
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22287
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Nov 2019 13:03:15
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Logitech ClearChat® Style Headset Wired
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Headset
  • - Wired
  • - 20 - 20000 Hz 3 dB
Warranty: 2-year limited warranty
Long product name Logitech ClearChat® Style Headset Wired :
The long product name of Logitech ClearChat® Style Headset Wired. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ClearChat® Style
More>>>
Logitech ClearChat® Style Headset Wired:
The official description of Logitech ClearChat® Style Headset Wired as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Style

- Customize your headset with interchangeable colors: Choose red, blue, orange or basic black.
- Behind-the-head design: Increased comfort for extended use.

Convenience

- Rotating, adjustable microphone boom: Stow it away while enjoying music and movies.
- In-line controls: Conveniently adjust audio volume and mute.

Performance

- Noise-canceling microphone: Minimizes echo and other background distractions.
- Ideal for PC communications: Including voice & video chat, music, gaming, movies and voice recognition.

Short summary description Logitech ClearChat® Style Headset Wired:
This short summary of the Logitech ClearChat® Style Headset Wired data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech ClearChat® Style, Wired, 20 - 20000 Hz, Headset

Long summary description Logitech ClearChat® Style Headset Wired:
This is an auto-generated long summary of Logitech ClearChat® Style Headset Wired based on the first three specs of the first five spec groups.

Logitech ClearChat® Style. Product type: Headset. Connectivity technology: Wired. Headphone frequency: 20 - 20000 Hz

Performance
Product type *
Headset
Headset type
Binaural
Ports & interfaces
Connectivity technology *
Wired
Headphones
Headphone frequency
20 - 20000 Hz
Headphone sensitivity
3 dB
Driver unit
3.5 mm
Microphone
Microphone frequency
100 - 10000 Hz