location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech ClearChat Pro USB™ Headset Wired

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ClearChat Pro USB™
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
981-000010
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20368
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Nov 2019 13:03:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Logitech ClearChat Pro USB™ Headset Wired
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Headset
  • - Wired
  • - 20 - 20000 Hz
Warranty: 2-year limited hardware warranty.
Long product name Logitech ClearChat Pro USB™ Headset Wired :
The long product name of Logitech ClearChat Pro USB™ Headset Wired. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ClearChat Pro USB™
More>>>
Logitech ClearChat Pro USB™ Headset Wired:
The official description of Logitech ClearChat Pro USB™ Headset Wired as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

High-performance digital audio for PC calling, music, and gaming.
Laser-tuned audio drivers deliver premium acoustic performance. Headset-based, SoundSwitch™ equalizer offers three presets, which instantly optimize audio for Internet communications, music, or PC gaming.

A rotating, noise-canceling microphone puts the focus on your voice by reducing background chatter, and easy-access volume and mute controls on the headset let you quickly adjust audio.

Performance

- Laser-tuned audio drivers: Advanced laser design technology maximizes acoustic performance.
- SoundSwitch™ equalizer: Instantly optimizes EQ settings for Internet communications, music, or PC gaming. Convenient control switch located on headset.

Control and Convenience

- Noise-canceling microphone: Reduces background noise for clear conversation and voice commands.
- Flexible boom: Allows precise positioning. Microphone rotates out of the way when you’re listening to music or watching a movie.
- Mute indicator: Microphone emits soft, red glow when muted.
- Quick-access audio controls on the headset: Instantly adjust the volume or mute the microphone.
- Digitally enhanced USB audio: Experience premium sound clarity with the simplicity of a single USB, plug-and-play connection.

Short summary description Logitech ClearChat Pro USB™ Headset Wired:
This short summary of the Logitech ClearChat Pro USB™ Headset Wired data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech ClearChat Pro USB™, Wired, 20 - 20000 Hz, Headset

Long summary description Logitech ClearChat Pro USB™ Headset Wired:
This is an auto-generated long summary of Logitech ClearChat Pro USB™ Headset Wired based on the first three specs of the first five spec groups.

Logitech ClearChat Pro USB™. Product type: Headset. Connectivity technology: Wired. Headphone frequency: 20 - 20000 Hz. Cable length: 2.4 m

Performance
Product type *
Headset
Headset type
Binaural
Cable length
2.4 m
Ports & interfaces
Connectivity technology *
Wired
Headphones
Headphone frequency
20 - 20000 Hz
Microphone
Microphone frequency
100 - 10000 Hz
Other features
Minimum system requirements
USB
Compatible operating systems
Windows 2000, Windows XP, Windows Vista, Mac OS X (10.2.8+)
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:32:09
Uk has collected 4 expert reviews for Logitech ClearChat Pro USB™ Headset Wired and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Review comments Score
vortez.net
Updated:
2011-10-03 23:32:09
Internet communication has boomed in the past few years. It allows for people to talk to each other around the world, the best thing being that its all free! Programs such as Windows Live Messenger, Skype and other VoIP programs have rendered this po...
Good •No installation required, •Good sound quality with preset equalizers, •USB connectivity for convenience, •In built sound drivers, •Comfortable and solid build, •Price is only around £25...
Bad •Sound is not crystal clear, •Volume controlled through operating system...
Bottom line Once again we have an excellent product from Logitech. The USB connection allows for very convenient connectivity to any computer or laptop without requiring a sound card or reaching to the back of your case while breaking your back. The quality of so...
0%
techtree.com
Updated:
2011-10-03 23:32:09
A First Look To use any of the VoIP software out there -- Skype, Yahoo! Messenger, etc. -- you need a headset. There are numerous variants available in the market, right from the sub-hundred-rupee Chinese models to high-end variants from reputed manufa...
Good USB connectivity, good sound and voice quality, easy-to-access controls...
Bad A bit expensive, build quality could have been better...
Bottom line The Logitech ClearChat Pro USB headset is available for Rs 2,995, and comes with a two-year warranty. Thats a bit expensive for a headset, but then again, this one is good quality, and it has an integrated audio processor. If youre willing to make a...
80%