location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech Cordless Headset Wireless Bluetooth

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cordless Headset
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
980550-0403
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9324
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Logitech Cordless Headset Wireless Bluetooth
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Headset
  • - Wireless Bluetooth
  • - 20 - 20000 Hz
Warranty: 1-year limited warranty.
Long product name Logitech Cordless Headset Wireless Bluetooth :
The long product name of Logitech Cordless Headset Wireless Bluetooth. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Cordless Headset for PC & Mobile Phones
More>>>
Logitech Cordless Headset Wireless Bluetooth:
The official description of Logitech Cordless Headset Wireless Bluetooth as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Simplify your life with a single cordless headset specially designed for use with either your Bluetooth®-enabled mobile phone or Skype™ on your PC.

Relax in comfort, stay in touch on the go. Hands-free convenience. High-quality performance.

Cordless Freedom

- Skype-ready: Specially designed for use with Skype on your PC.
- Bluetooth® wireless technology: Move freely up to 30 feet away from your PC or mobile phone.
- Small USB receiver: Great for mobile use. A single travel solution for both your mobile phone and Skype calls.
- Quick-charging: Ready when you need it.
- Lightweight comfort: Headset adjusts to fit either ear.

Ultra-Convenience

- Headset-based controls: Answer or end a call up to 30 feet away from your PC or mobile phone.
- Enhanced for mobile phones: Better voice dialing, including last number redial and mute.
- WindStop™ technology: Minimizes wind noise. Great for use outside.

Short summary description Logitech Cordless Headset Wireless Bluetooth:
This short summary of the Logitech Cordless Headset Wireless Bluetooth data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech Cordless Headset, Wireless, 20 - 20000 Hz, Headset

Long summary description Logitech Cordless Headset Wireless Bluetooth:
This is an auto-generated long summary of Logitech Cordless Headset Wireless Bluetooth based on the first three specs of the first five spec groups.

Logitech Cordless Headset. Product type: Headset. Connectivity technology: Wireless, Bluetooth. Headphone frequency: 20 - 20000 Hz

Performance
Product type *
Headset
Headset type
Monaural
Ports & interfaces
Connectivity technology *
Wireless
Bluetooth
Yes
Headphones
Headphone frequency
20 - 20000 Hz
Microphone
Microphone frequency
100 - 10000 Hz
Other features
Compatibility
Multi
Minimum system requirements
Skype