location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech FreePulse Wireless Headphones Bluetooth

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FreePulse Wireless
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
980461-0403
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19244
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Nov 2019 15:23:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Logitech FreePulse Wireless Headphones Bluetooth
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Headphones
  • - Wireless Bluetooth 33 m
  • - Supraaural
Warranty: 2-year limited warranty
Long product name Logitech FreePulse Wireless Headphones Bluetooth :
The long product name of Logitech FreePulse Wireless Headphones Bluetooth. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

FreePulse™ Wireless Headphones
More>>>
Logitech FreePulse Wireless Headphones Bluetooth:
The official description of Logitech FreePulse Wireless Headphones Bluetooth as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Cut the cord with wireless headphones for your iPod or MP3 player.

Control

- Integrated controls: Volume controls and Bass Boost put you in charge of the music.

Convenience

- Cordless freedom: Rely on advanced Bluetooth® 2.0 with Enhanced Data Rate (EDR) wireless technology for clear, interference-free audio from up to 33 feet away.
- Compatible with most music players: Position the patented stereo plug for compatibility with almost any music player.

Comfort

- Soft-touch comfort rings: Make listening easier with thin flexible rings that cradle your ears.
- High-carbon spring-steel headband: Ultra-lightweight, rugged construction ensures a secure, reliable fit.

Short summary description Logitech FreePulse Wireless Headphones Bluetooth:
This short summary of the Logitech FreePulse Wireless Headphones Bluetooth data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech FreePulse Wireless, Wireless, Headphones

Long summary description Logitech FreePulse Wireless Headphones Bluetooth:
This is an auto-generated long summary of Logitech FreePulse Wireless Headphones Bluetooth based on the first three specs of the first five spec groups.

Logitech FreePulse Wireless. Product type: Headphones. Connectivity technology: Wireless, Bluetooth, Wireless range: 33 m

Performance
Product type *
Headphones
Volume control
Digital
Ports & interfaces
Connectivity technology *
Wireless
Bluetooth
Yes
Ports & interfaces
Wireless range
33 m
Headphones
Ear coupling *
Supraaural
Other features
Interface
Bluetooth 2.0 EDR
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:40:05
Uk has collected 30 expert reviews for Logitech FreePulse Wireless Headphones Bluetooth and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
digitalversus.com
Updated:
2011-10-03 23:39:37
The Logitech FreePulse Wireless are headphones that function with Bluetooth V2.0 technology. With an average range of 8 meters, you can easily listen to music without having to worry about the usual cable related problems.Ergonomics: The first thing t...
Good Wireless, Comfort, Powerful...
Bad Price, Audio quality, Encumbering receiver...
40%
gadgetspeak.com
Updated:
2011-10-03 23:39:46
Published in...
76%
itreviews.com
Updated:
2011-10-03 23:39:49
Bluetooth headphones for just about anything: Portable music has certainly come a long way since it consisted of lugging your boom-box around on your shoulder. The walkman was a revelation, although it was still a little bulky for jogging. Then the MP3...
0%
theregister.co.uk
Updated:
2011-10-03 23:39:55
Out of the box, the FreePulse is a clear improvement, thanks to a svelte new design and smaller speaker units. I didnt have the old set to hand when I opened up Logitechs new package, but the new phones certainly seemed lighter than the old ones. H...
Bottom line Logitechs FreePulse wireless heaphones are a great way of enjoying music on the move without getting tangled in wires. Likewise theyre a splendid way of listening to sound sources that are too far away for a cable, like your TV, enabling you to watc...
95%
overclockersclub.com
Updated:
2011-11-05 12:56:38
The week of the fourth of July is all about celebrating freedom in the United States. This year, however, I was able to celebrate in a unique way, with Logitechs FreePulse Wireless headphones. The headphones are meant to be used on the road in conjuc...
Good Extra mobility, Sound quality, Lightweight, Decent batery life, Range of transmitter, Ability to pair with other bluetooth enabled devices...
Bad Comfort after wearing the headphones for a prolonged amount of time...
Bottom line Logitechs FreePulse Wireless headphones are awesome. The combination of great sound quality and cordless mobility, is something that is very welcome and will keep me reaching for the FreePulse time and time again. The battery life of 6 hours is more...
0%
smh.com.au
Updated:
2011-11-05 12:56:54
Logitechs FreePulse Wireless headset. IF YOU want music wherever you go without the hassle of tangled cables, its time to go wireless. Whether youre grooving at the gym or rocking to the beat on the train, a wireless Bluetooth st...
80%
ld2.ciol.com
Updated:
2011-10-03 23:39:35
T he audio product range from Logitech had always been impressive and so are their latest FreePulse neckphones. This wireless headset rests on the back of your neck and has a high carbon spring steel headband which keeps them light on the ears an...
Good Stylish, Rugged, Excellent sound...
100%
hardwaresecrets.com
Updated:
2011-10-03 23:39:38
Wiring is the bane of modern technology. Each new shining piece of equipment brings forth cables and wires that clutter rooms, tables, homes and offices. The 100% wireless future is still a utopia but at least you can try to get rid of a common wire: t...
0%
theonbutton.com
Updated:
2011-10-03 23:39:39
Wireless headphones. A great idea often unstuck by uncomfortable cans, poor sound quality and bulky base stations. Now lightweight bluetooth stereo headphones are streaming into stores, but there are still questions about whether they can change this p...
0%
onheadphones.com
Updated:
2011-10-03 23:39:40
Although the Logitech FreePulse Wireless shines when it comes to wireless convenience, the lack of comfort, limited usage time and less than fantastic sound may be enough to deter some users. But if you can withstand these imperfections than the Logite...
Good It has an awesome patented receiver that plugs into any electronic device with a 3.5mm stereo plug, resulting in wireless playback up to 33 feet. It’s also real simple to use. Just charge it up then plug-and-play.
Bad The design of the headband is not adjustable. That means that wearing anything around your neck such as a collared shirt or a towel might interfere with the fit of the headphones. Not to mention the ear -rings become awfully uncomfortable to wear after a long period of time. Even more so, these aren’t the headphones that are going to satisfy serious audiophiles. They’re loud, just not extremely...
Bottom line Although the Logitech FreePulse Wireless shines when it comes to wireless convenience, the lack of comfort, limited usage time and less than fantastic sound may be enough to deter some users. But if you can withstand these imperfections than the Logit...
70%
justanothermobilemonday.com
Updated:
2011-10-03 23:39:44
I remember when the USB cable was first invented. Until then, peripherals used a wide variety of connections, with little interoperability. The keyboard plugged into the keyboard slot. Printer into a parallel printer slot, other peripherals into a...
0%
macnews.com
Updated:
2011-10-03 23:39:47
(This review is brought to you courtesy of “BlueTomorrow”, a web site that covers “everything Bluetooth related.”) Logitech is clearly going after the mobile iPod user with its FreePulse Wireless Headphones, but its Bluetooth-enabl...
80%
bluetomorrow.com
Updated:
2011-10-03 23:39:48
Logitech FreePulse Bluetooth Headphones Review Fremont, Calif.-based Logitech Inc. is clearly going after the mobile iPod user with its FreePulse Wireless Headphones, but its Bluetooth-enabled stereo headphones work with any device that has a 3.5-mill...
0%
Techloop.net
Updated:
2011-10-03 23:39:50
The wireless headphone market has been somewhat experimental the past few years. With wide-spread use and availability of wireless technologies like Bluetooth is making this possible. The Logitech FreePulse Wireless Headphones are behind the head head...
88%
trustedreviews.com
Updated:
2011-10-03 23:39:52
It's difficult to imagine anyone complaining about having fewer wires, and as technology advances we have to deal with an increasingly large spaghetti junction of wires in every day life. Pleasingly, significant progress has been made and there's a certa...
Bottom line What this underlines is that Logitech's FreePulse Wireless Headphones are really more of a convenience than a serious headphone solution. They're great for tooling around with an MP3 player, and at times they're useful for casual film watching and gaming...
70%
Digitaltrends.com
Updated:
2011-10-03 23:39:53
the FreePulse wireless headphones are a viable alternative to wired headphones for general, everyday use.
Good Clear sound reproduction Easy to use and lightweight In-line volume control Good battery Life...
Bad Not easy to transport Not ideal for exercising Missing noise canceling features (not necessary though)...
Bottom line Overall, the FreePulse wireless headphones are a viable alternative to wired headphones for general, everyday use. With 5+ hours between charges and clear, accurate music reproduction up to 30 feet from your music source, these headphones are an easy w...
70%
v3.co.uk
Updated:
2011-10-03 23:39:54
Listen to your music without getting tangled in wires...
80%
3dxtreme.net
Updated:
2011-10-03 23:39:58
IntroductionRecently Logitech delivered a wireless set of headphones. This new product marketed towards the iPod crew uses bluetooth technology to deliver interference-free wireless audio for up to 33 feet. The FreePulse wireless headphones are also re...
Good Wireless up to 33 feet, Lightweight, cordless, Rechargeable.
Bad Might not deliver sound on par with wired solutions.
Bottom line I have used the FreePulse Wireless headphones on both my iPod and my PC and I can tell you the experience has been very enjoyable. Ive yet to kill the battery, rated for 6 hours of continuous use. I keep them on charge when not in use - however the ch...
90%
pcmag.com
Updated:
2011-10-03 23:39:59
While millions of people walk around with portable digital music players, Ill bet no one likes the mess of tangled wires they usually come with. Logitechs FreePulse Wireless Headphones eliminate the unwieldy cords—and cost less than $100 to boot ($...
Good Excellent value. Attractive styling. Decent bass. Good range. Built-in remote.
Bad Not particularly comfortable. Sound lacks detail and spaciousness. Bulky Bluetooth plug. Cant be pocketed.
Bottom line These incredibly practical Bluetooth headphones from Logitech are a workable solution despite their so-so sound quality and comfort...
70%
laaudiofile.com
Updated:
2011-10-03 23:40:00
Do you love your iPod® or similar type of portable music player, but hate being tied to it with the corded headphones? Most do, so Logitech created a solution with the new FreePulse™ wireless headphones. The FreePulse™ leverages from Bluetoot...
0%
Pocketnow.com
Updated:
2011-10-03 23:40:02
I love my iPod. I love having all my music available to me wherever I go. I love how easy it is to use. I love the excellent sound quality. What I do not love is dealing with cables. In fact, I hate them. When I travel, all the cables I bring with...
Good Outstanding sound quality, Flawless pairing, No static, Easy to use, Good battery life, Lots of fit plates included, Can be used with any device with a minijack audio output, Excellent value, Did I mention they sound great?...
Bad Headphones place too much pressure on the ear, Transmitter is a little large but the width matches the iPod Nano perfectly, No noise canceling...
Bottom line So maybe you dont hate cables as much as I do. Most people probably dont. But, if you are the type of person who loves a Bluetooth headset for your mobile phone, you really should check out the FreePulse. It is just as liberating to free yourself...
90%
jivemagazine.com
Updated:
2011-10-03 23:40:03
Many of you may have remembered our review last year for the Logitech Wireless Headphones for the iPod. While it was a great product, it became obsolete with the introduction of the 5th generation iPod. Ahh…. isn’t changing technology wonderf...
90%
ilounge.com
Updated:
2011-10-03 23:40:04
Logitech has come a long way in the past year: its mm50 is a class-leading travel speaker with numerous other up- and down-market options on shelves or en route, and the company seems dedicated to winning over headphone buyers in the same way. To that...
Good The first pair of iPod-ready headphones with Bluetooth 2.0+EDR wireless technology inside, effortlessly pairing an iPod-agnostic transmitter with a warm-balanced, good-sounding pair of over-the-ear headphones. Comfort, sound quality, and distance perfo...
Bad equently, Bluetooth 2.0+EDR accessories can sound better without requiring big batteries, though no promises have been made about better distance performance. FreePulse makes unexpectedly good use of the new Bluetooth technology. For reasons unknown...
Bottom line The biggest offset to any complaints people may have about FreePulse is Logitech’s smart, aggressive price point. At $100, this is the least expensive major-brand pair of Bluetooth headphones we’ve seen, and the fact that FreePulse uses t...
70%
modders-inc.com
Updated:
2011-10-03 23:40:05
One of the main issues a person will find with an MP3 / iPod® player is the cord that always finds a way to get caught on something. With the latest headphone from Logitech that is no longer an issue. The Logitech FreePulse Wireless Headphones all...
Good Wireless, Everything is included, Fits with iPod Skins, Digital signal for great sound, Great range, Great fit...
Bad Pulls hair on removal, Didn’t last 6 hours, No off tone in phones...
Bottom line Sure you could get better sound by using full-size headphones, but nothing in portable wireless especially for MP3 players until the Logitech FreePulse Wireless Headphones. There are several minor things that annoyed me about these headphones, b...
80%