Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech Premium Notebook headset Binaural

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Premium Notebook Headset
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
980445-0403
Category
Headsets are headphone or headphones combined with a microphone. Headsets provide the equivalent functionality of a telephone handset but with hands-free operation. They have many uses including in call centers and other telephone-intensive jobs and for anybody wishing to have both hands free during a telephone conversation.
Headsets
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7805
This statistic is based on the 85066 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83107 free Open Icecat users.
Info modified on: 04 Apr 2019 08:00:13
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2-year limited warranty.
Long product name Logitech Premium Notebook headset Binaural :
The short editorial description of Logitech Premium Notebook headset Binaural

Premium Notebook Headset
More>>>
Logitech Premium Notebook headset Binaural:
The official marketing text of Logitech Premium Notebook headset Binaural as supplied by the manufacturer

Take your communications wherever you take your notebook. Comfortable, adjustable fit and the convenience of either USB or analog connections make this the most adaptable headset wherever you are.

Audio Quality

Lose the hands and nothing else.

- Noise Cancelling: Block unwanted sounds even in a noisy room.
- Rotating Mic: Get optimum voice clarity with this adjustable setting.

Convenience

Keep it simple.

- Folds Flat: Eliminate the bulk with this compact solution.
- Travel Case: Take it with you and keep it protected—wherever you go.

Comfort

You'll hardly know it's there.

- Adjustable Behind-the-Head Design: Get a comfortable fit.
- Soft-Touch Rubber: Enjoy the extra soft touches.

Compatibility

Play well with others.

- Analog-to-USB Adaptor: Choose the best connection for your computer system.
- More Fun: Use it for PC calling, Internet voice chat, gaming and music.

Short summary description Logitech Premium Notebook headset Binaural:
This short summary of the Logitech Premium Notebook headset Binaural data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech Premium Notebook Headset, Binaural, Wired, 1.8 m, 20 - 20000 Hz, 100 - 10000 Hz

Long summary description Logitech Premium Notebook headset Binaural:
This is an auto-generated long summary of Logitech Premium Notebook headset Binaural based on the first three specs of the first five spec groups.

Logitech Premium Notebook Headset. Headset type: Binaural. Connectivity technology: Wired, Cable length: 1.8 m. Headphone frequency: 20 - 20000 Hz. Microphone frequency: 100 - 10000 Hz

Design
Headset type *
A headset is headphones combined with a microphone, or one headphone with a microphone. Headsets provide the equivalent functionality of a telephone handset but with hands-free operation. Types of headsets include single earpiece (monaural) and double earpiece.
Binaural
Ports & interfaces
Connectivity technology *
Wired
Cable length
How long the cable is.
1.8 m
Headphones
Headphone frequency *
The range of frequencies (low to high sounds) that the headphones can produce.
20 - 20000 Hz
Microphone
Microphone frequency
The range of frequencies (low to high sounds) that the microphone can pick up (detect).
100 - 10000 Hz
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:24:16
Testseek has collected 9 expert reviews for Logitech Premium Notebook headset Binaural and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
77%
Source Review comments Score
zdnet.co.uk
Updated:
2011-10-03 23:24:16
For frequent travellers who rely on VoIP or speech recognition software, the Logitech Premium Notebook Headset is worth its expensive price.
Good Easy to set up, Decent sound quality for speech recognition and listening to music, Independent mute button and volume control, Includes USB adapter, Folds for easy travel...
Bad Expensive, Behindthehead design isnt for everyone, Earphones interfere with eyeglasses, Carrying case is a bit bulky...
Bottom line For frequent travellers who rely on VoIP or speech recognition software, the Logitech Premium Notebook Headset is worth its expensive price...
70%
Tweakup.dk
Updated:
2011-10-03 23:24:16
Så er Logitech igen på banen med noget nyt til Laptop folket. Denne gang er det ikke gamere der er til gode set som sådan, men mere dem som snakker meget via evt. skype mens de er på farten. Sættet er meget stilfuldt og er et såkaldt earhanger heads...
0%
mobilitysite.com
Updated:
2011-10-03 23:24:16
At about $50, you get a pretty good headset for moderate use. If you need to use a headset for an extended period of time, you will probably prefer a headset that does not press on your head and ears. What you get: Headset Analog/USB Adaptor Travel c...
0%
i4u.com
Updated:
2011-10-03 23:24:16
Headphones for listening to music and watching movies are a common item to make it into the travel kit for those who travel frequently with their notebook. Logitech has a new set of headphones specifically for notebooks called the Logitech Premium Note...
Good Good sound quality, Mic works well, Folds for storage...
Bad Can get uncomfortable with extended wear, Doesn’t block environmental sounds well, Travel case is bulky...
Bottom line In the end if you travel with a notebook bag large enough for the Logitech Premium Notebook Headset’s travel case, the headphones are a worthwhile addition to your mobile gear. Sound quality is good, but the design gives up a bit of comfort and soun...
80%
jivemagazine.com
Updated:
2011-10-03 23:24:16
In an unfortunate connection, gaming and microphone headsets do not always go together. Either too bulky or too flimsy they have become the bane of many online gamers’ existences. We must deal with the heartache if we want to use services like TeamS...
90%
LordPercy.com
Updated:
2011-10-03 23:24:16
With so many forms of online communication a new piece of PC equipment is becoming essential, a good headset. With Skype, Windows live messenger and various VOIP and IM clients and even second life gaining audio capabilities you need a reliable and com...
0%
buycoms.com
Updated:
2016-12-29 19:56:01
Logitech Premium Notebook Headset ทั้งพูดคุยออนไลน์หรือใช้ดูหนัง ฟังเพลงก็ลงตัว Logitech Premium Notebook Headset เป็นชุดหูฟังมีขนาดเล็กกะทัดรัดมีดีไซน์สวยงาม สามารถปรับระดับได้อิสระเพื่อสวมใส่ให้กระชับกับทุกสรีระ พร้อมไมค์คุณภาพสูงสำหรับใช้ง...
Bottom line ไม่เพียงแต่การใช้งานพูดคุยออนไลน์ แต่สามารถใช้ฟังเพลง หรือเล่นเกมได้ดีอีกด้วย...
80%
Show all
Customer service details
X