location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech FreePulse Wireless Headphone Bluetooth Black, Silver

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FreePulse Wireless Headphone
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
980429-0403
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: only logistic data imported
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15821
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Logitech FreePulse Wireless Headphone Bluetooth Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black, Silver
  • - Wireless Bluetooth 10 m
  • - Circumaural
Warranty: 2 Years
Long product name Logitech FreePulse Wireless Headphone Bluetooth Black, Silver :
The long product name of Logitech FreePulse Wireless Headphone Bluetooth Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

FreePulse Wireless, Bluetooth 2.0, 2.4 GHz
More>>>
Logitech FreePulse Wireless Headphone Bluetooth Black, Silver:
The official description of Logitech FreePulse Wireless Headphone Bluetooth Black, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Cut the cord with wireless headphones for your iPod or MP3 player.

Control

-Integrated controls: Volume controls and Bass Boost put you in charge of the music.

Convenience
-Cordless freedom: Rely on advanced Bluetooth® 2.0 with Enhanced Data Rate (EDR) wireless technology for clear, interference-free audio from up to 33 feet away.
-Compatible with most music players: Position the patented stereo plug for compatibility with almost any music player.

Comfort

-Soft-touch comfort rings: Make listening easier with thin flexible rings that cradle your ears.
-High-carbon spring-steel headband: Ultra-lightweight, rugged construction ensures a secure, reliable fit.

Short summary description Logitech FreePulse Wireless Headphone Bluetooth Black, Silver:
This short summary of the Logitech FreePulse Wireless Headphone Bluetooth Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech FreePulse Wireless Headphone, Wireless, Black, Silver

Long summary description Logitech FreePulse Wireless Headphone Bluetooth Black, Silver:
This is an auto-generated long summary of Logitech FreePulse Wireless Headphone Bluetooth Black, Silver based on the first three specs of the first five spec groups.

Logitech FreePulse Wireless Headphone. Connectivity technology: Wireless, Bluetooth, Wireless range: 10 m. Product colour: Black, Silver