Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech Elite 835 Circumaural Black,Silver

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Elite 835
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
980425-0403
Category
Headphones come in all sorts of designs and qualities, so you will surely be able to find your perfect pair in our database!
Headphones
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5063
This statistic is based on the 85005 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83051 free Open Icecat users.
Info modified on: 04 Apr 2019 08:00:13
The date of the most recent change of this product data-sheet in Icecat.
Long product name Logitech Elite 835 Circumaural Black,Silver :
The short editorial description of Logitech Elite 835 Circumaural Black,Silver

Elite 835 - circumaural
More>>>
Logitech Elite 835 Circumaural Black,Silver:
The official marketing text of Logitech Elite 835 Circumaural Black,Silver as supplied by the manufacturer

- Full-size earcups with powerful neodymium magnets.
- Deluxe padded headband.
- Sealed leatherette earpads.
- Extra long audio cord with convenient volume control.

Short summary description Logitech Elite 835 Circumaural Black,Silver:
This short summary of the Logitech Elite 835 Circumaural Black,Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech Elite 835, Circumaural, Wired, 20 - 20000 Hz, 32 Ω, 3 m, Black,Silver

Long summary description Logitech Elite 835 Circumaural Black,Silver:
This is an auto-generated long summary of Logitech Elite 835 Circumaural Black,Silver based on the first three specs of the first five spec groups.

Logitech Elite 835. Ear coupling: Circumaural, Headphone frequency: 20 - 20000 Hz, Impedance: 32 Ω, Driver unit: 4 cm, Magnet type: neodymium. Cable length: 3 m. Product colour: Black,Silver

Headphones
Ear coupling *
Ear coupling describes the way in which headphones or earphones stay attached to, or inside, the ear. There are three common types of ear coupling: circumaural, supra-aural and intra-aural. Circumaural headphones enclose your ears with large pads that suppress external noise. Supra-aural headphones are typically more lightweight and sit on top of the ears with small pads. Intra-aural headphones come in two basic designs and neither style sits on the head itself. The first are ear buds, which sit just outside of the ear canal, on top of your ear lobes. The second type is actually inserted directly into the ear canal and offers some external noise suppression.
Circumaural
Headphone frequency *
The range of frequencies (low to high sounds) that the headphones can produce.
20 - 20000 Hz
Impedance
The effective resistance of an electric circuit or component to alternating current, arising from the combined effects of ohmic resistance and reactance.
32 Ω
Driver unit
4 cm
Magnet type
Type of magnet e.g. neodymium.
neodymium
Ports & interfaces
Connectivity technology *
Wired
Cable length
How long the cable is.
3 m
Design
Product colour *
The colour e.g. red, blue, green, black, white.
Black,Silver
Customer service details