Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech Labtec Go 420 Binaural Wired Black mobile headset

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Labtec Go 420
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
980420-0403
Category
A headset is just a combination of a headphone (with one or two ear plugs) and a microphone. Headsets with one ear plug are used mostly for calling hands-free, while the ones featuring a full headphone are better suited for communicating with your teammates in games.
mobile headsets
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 04 Nov 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 8836
This statistic is based on the 75469 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 04-11-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73738 free Open Icecat users .
Info modified on: 09 Dec 2017 11:32:09
The date of the most recent change of this product data-sheet in Icecat.
Long product name Logitech Labtec Go 420 Binaural Wired Black mobile headset :
The short editorial description of Logitech Labtec Go 420 Binaural Wired Black mobile headset

Go 420 - Wired, 3.5mm
More>>>

Logitech Labtec Go 420 Binaural Wired Black mobile headset:
The official marketing text of Logitech Labtec Go 420 Binaural Wired Black mobile headset as supplied by the manufacturer
The Go 420 is a lightweight, comfortable set of headphones designed for active music lovers. A very portable model, it delivers clear, crisp sound while providing excellent flexibility. This set of features provides the perfect solution for the active listener whose lifestyle demands music on the go!
Short summary description Logitech Labtec Go 420 Binaural Wired Black mobile headset:
This short summary of the Logitech Labtec Go 420 Binaural Wired Black mobile headset data-sheet is auto-generated and uses the product title and the first six key specs.
Logitech Labtec Go 420, Wired, Binaural, 20 - 18000 Hz, 32 Ω, Black
Long summary description Logitech Labtec Go 420 Binaural Wired Black mobile headset :

Logitech Labtec Go 420. Connectivity technology: Wired. Headset type: Binaural. Headphone frequency: 20 - 18000 Hz, Impedance: 32 Ω, Driver unit: 2.7 cm, Magnet type: Ferrite. Colour of product: Black

This is an auto-generated long summary of Logitech Labtec Go 420 Binaural Wired Black mobile headset based on the first three specs of the first five spec groups.
Design
Headset type *
A headset is headphones combined with a microphone, or one headphone with a microphone. Headsets provide the equivalent functionality of a telephone handset but with hands-free operation. Types of headsets include single earpiece (monaural) and double earpiece.
Binaural
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
Ports & interfaces
Connectivity technology *
Wired
3.5 mm connector *
Yes
Headphones
Headphone frequency
The range of frequencies (low to high sounds) that the headphones can produce.
20 - 18000 Hz
Impedance
The effective resistance of an electric circuit or component to alternating current, arising from the combined effects of ohmic resistance and reactance.
32 Ω
Driver unit
2.7 cm
Magnet type
Type of magnet e.g. neodymium.
Ferrite
Acoustic system
Open
Other features
Compatibility
The other products, software and hardware this product can be used with.
Multi
X