Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech Precision PC mobile headset Binaural

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Precision PC
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
980231-0403
Category
A headset is just a combination of a headphone (with one or two ear plugs) and a microphone. Headsets with one ear plug are used mostly for calling hands-free, while the ones featuring a full headphone are better suited for communicating with your teammates in games.
Mobile Headsets
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5981
This statistic is based on the 85082 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83123 free Open Icecat users.
Info modified on: 04 Apr 2019 08:00:13
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1-year limited warranty
Long product name Logitech Precision PC mobile headset Binaural :
The short editorial description of Logitech Precision PC mobile headset Binaural

Precision™ PC Gaming Headset
More>>>
Logitech Precision PC mobile headset Binaural:
The official marketing text of Logitech Precision PC mobile headset Binaural as supplied by the manufacturer

Comfort and Convenience

- Unique open-air design: Stay cool and comfortable even in most heated action.
- Ratchet boom placement: Adjust the boom precisely for optimal listening position.
- Large 40mm neodymium stereo drivers: Enjoy superb audio clarity in all your games.
- In-line volume and mute controls: Instantly adjust headset volume or mute the microphone.
- Noise-canceling microphone: Blocks background noise for clear, intelligible voice commands.

Short summary description Logitech Precision PC mobile headset Binaural:
This short summary of the Logitech Precision PC mobile headset Binaural data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech Precision PC, Wired, Binaural, 20 - 20000 Hz, 4 dB

Long summary description Logitech Precision PC mobile headset Binaural:
This is an auto-generated long summary of Logitech Precision PC mobile headset Binaural based on the first three specs of the first five spec groups.

Logitech Precision PC. Connectivity technology: Wired. Headset type: Binaural. Headphone frequency: 20 - 20000 Hz, Headphone sensitivity: 4 dB, Driver unit: 3.5 mm

Design
Headset type *
A headset is headphones combined with a microphone, or one headphone with a microphone. Headsets provide the equivalent functionality of a telephone handset but with hands-free operation. Types of headsets include single earpiece (monaural) and double earpiece.
Binaural
Ports & interfaces
Connectivity technology *
Wired
Cable length
How long the cable is.
3.05 m
Headphones
Headphone frequency
The range of frequencies (low to high sounds) that the headphones can produce.
20 - 20000 Hz
Headphone sensitivity
4 dB
Headphones
Driver unit
3.5 mm
Microphone
Microphone frequency
The range of frequencies (low to high sounds) that the microphone can pick up (detect).
100 - 16000 Hz
Other features
Compatibility
The other products, software and hardware this product can be used with.
Multi
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows 98, Windows 2000, Windows Me, Windows XP, Windows Vista
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:30:15
Testseek has collected 14 expert reviews for Logitech Precision PC mobile headset Binaural and the average expert rating is 56 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
56%
Source Review comments Score
ocaholic.ch.english
Updated:
2011-10-03 23:30:06
With the Digital Precision PC Gaming Headset Logitech promises cool ears and no hurting dents for wearer of glasses. Therefore the Logitech stereo headset is equipped with open ear bowls. Further it has a microphone arm which can be rotated by 240 degr...
Bottom line The Logitech Digital Precision PC Gaming Headset isnt as good as it looks. If you want deep bass then this headset isnt built for you. It least the open ear bowls serve their purpose and you always have cool ears when you wear the Logitech Digital Pr...
0%
pcauthority.com.au
Updated:
2011-11-05 13:26:34
The pitch of the G19 is that it will help you "stay informed while you game". In practice, that means an LED panel at the top of the keyboard. Without a game running, the display cycles through various options, such as YouTube, CPU performance and so f...
Bottom line Its got an LED panel on the top, backlight colours, and enough functions to make WOW and Crysis players happy. An impressive gaming keyboard...
83%
Lesnumeriques.com
Updated:
2011-10-03 23:30:09
Le Logitech Precision Gaming Headset est un casque tour de cou. Il se place donc autour de la nuque, ce qui permet à priori un confort accru étant donné qu'il n'y a pas d'arceau central posé sur le dessus du crâne. Le...
Good Qualité micro, Confort correct (attention à la chaleur), Design, Commande filaire...
Bad Qualités audio moyennes, Oreillettes qui chauffent un peu...
Bottom line Le Precision Gaming Headset n'est pas un mauvais casque en soi, mais on trouve mieux dans la même gamme de prix chez la concurrence...
40%
ocaholic.ch.german
Updated:
2011-10-03 23:30:07
Wer kennt das nicht, nach einigen Stunden mit Kopfhörer am PC, beginnen die Ohren warm zu werden und zum Teil entstehen - vor allem bei Brillenträgern - schmerzende Druckstellen. Auf der Suche nach einem neuen Headset sind wir auf das "Digital Precisio...
Bottom line Die Umsetzung von Design und Leistung ist Logitech mit diesem Headset nicht ganz gelungen. Bevorzugt man kühle Ohren satten Bässen so hat man mit dem Logitech Digital Precision PC Gaming Headset auf jeden Fall die richtige Wahl getroffen. Eine Überrasc...
0%
eartastic.de
Updated:
2013-11-07 02:19:34
Das Logitech digital Precision Headset , welches bereits seit einiger Zeit auf dem Markt erhältlich ist, überzeugt nicht nur durch sein unverwechselbares Styling sondern auch durch technische Finessen und kleine Feinheiten. Im Folgenden ein Testbericht zu...
Bottom line Das Logitech Digital Precision bietet eine eher durchwachsene Leistung...
60%
itrends.dk
Updated:
2011-10-03 23:30:05
Sættet vi nu skal kigge nærmere på er et lidt ældre eksemplar af et headset fra Logitech. Selvom produktet ikke er det nyeste af det nyeste, har vi alligevel valgt at kigge nærmere på det.Logitech er efterhånden meget kendt for deres mus, keyboards og...
80%
Digitaltrends.com
Updated:
2011-10-03 23:30:08
The Precision Headset might better be named a Muddy Head-Vice, with uncomfortable ergonomics and poor sound.
Good Low price Integrated mic...
Bad Sub par sound quality Uncomfortable Unappealing design...
Bottom line The Logitech Precision Headset is a rare Logitech product, in that it is remarkably poor in ways that Logitech is usually strong. The plastic construction feels cheap, the fit uncomfortable, the appearance downright embarrassing; and the sound quality...
40%
legitreviews.com
Updated:
2011-10-03 23:30:10
Today we look at what seems to be a very popular headset for PC Gaming ? the Logitech Precision PC Gaming Headset. At a very affordable price, is this the set that will make you truly L337 when in use? We?ll break it down. This is the first in a s...
Bottom line Pictures of this headset look pretty cool, but take it out of the box and attempt to wear and use them in an everyday environment, however, is quite different. For , it?s an entry set, but for audiophiles and serious gamers, you should look elsewher...
0%
techgage.com
Updated:
2011-10-03 23:30:11
Specifications:3.5mm plug In-line controls Noise-canceling microphone PC Stereo Sensitivity: -58 dBV/uBar, -38 dBV/Pa ±4dB Frequency Response: Headset: 20-20,000 Hz Microphone: 100-16,000 Hz Cable Length: 10 feet Gold Plated Audio Connectors One of th...
0%
computingondemand.com
Updated:
2011-10-03 23:30:13
If youve paid any attention whatsoever to the PC industry, you will recognize the name Logitech®. Long synonymous with quality PC products, Logitech has stepped up the push to broaden its appeal. You can find Logitech products integrated into just ab...
0%
jivemagazine.com
Updated:
2011-10-03 23:30:14
avGaming is sometimes most easily understood as an endless pursuit of the best toys. Depending on what kind of gaming you like, your best new toy may be the new PSP, or it may be a shiny new cordless controller. Me? Im always on the hunt for a newer...
0%
tweaknews.net
Updated:
2011-10-03 23:30:15
LOGITECH PRECISION PC GAMING HEADSET (13-11-2004) The workmanship is excellent and this products construction is very solid. Also noted was that the price for this headset is excellent and you get all the features and sound quality seen in product ove...
0%
ocaholic.ch.german
Updated:
2016-12-29 19:55:58
Wer kennt das nicht, nach einigen Stunden mit Kopfhörer am PC, beginnen die Ohren warm zu werden und zum Teil entstehen - vor allem bei Brillenträgern - schmerzende Druckstellen. Auf der Suche nach einem neuen Headset sind wir auf das "Digital Precisio...
Bottom line Die Umsetzung von Design und Leistung ist Logitech mit diesem Headset nicht ganz gelungen. Bevorzugt man kühle Ohren satten Bässen so hat man mit dem Logitech Digital Precision PC Gaming Headset auf jeden Fall die richtige Wahl getroffen. Eine Überrasc...
0%
Show all
Customer service details
X