Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech Headset Mobile Over Ear Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Headset Mobile Over Ear Black
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
980219-0914 show
Show alternative article codes used in the online market place
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byLogitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7125
This statistic is based on the 87814 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85818 free Open Icecat users.
Info modified on: 12 Nov 2019 15:23:58
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years
Long product name Logitech Headset Mobile Over Ear Black :
The short editorial description of Logitech Headset Mobile Over Ear Black

Headset Mobile Over Ear Black, Sony-Ericsson version
More>>>
Logitech Headset Mobile Over Ear Black:
The official marketing text of Logitech Headset Mobile Over Ear Black as supplied by the manufacturer

Mobile Over Ear Black
Looking for an over-the-ear style headset that works as great as it looks? Logitech's cool Over-Ear Headsets have it all: a stylish colour, comfortable soft gel material, crystal clear sound, as well as an over-ear design that fits securely and is great for multi-purpose use while on the road, in the office, or anytime you don't want to hold the phone to your ear.

Short summary description Logitech Headset Mobile Over Ear Black:
This short summary of the Logitech Headset Mobile Over Ear Black data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech Headset Mobile Over Ear Black, Headset, Wired, 100 - 5000 Hz, 150 Ω, 100 - 10000 Hz, 100 g

Long summary description Logitech Headset Mobile Over Ear Black:
This is an auto-generated long summary of Logitech Headset Mobile Over Ear Black based on the first three specs of the first five spec groups.

Logitech Headset Mobile Over Ear Black. Product type: Headset. Connectivity technology: Wired. Headphone frequency: 100 - 5000 Hz, Impedance: 150 Ω. Microphone frequency: 100 - 10000 Hz. Weight: 100 g

Performance
Product type *
The sub-category of the product.
Headset
Ports & interfaces
Connectivity technology *
The technology that enables connectivity of the device, e.g. wired or wireless.
Wired
Headphones
Headphone frequency *
The range of frequencies (low to high sounds) that the headphones can produce.
100 - 5000 Hz
Impedance *
The effective resistance of an electric circuit or component to alternating current, arising from the combined effects of ohmic resistance and reactance.
150 Ω
Microphone
Microphone frequency
The range of frequencies (low to high sounds) that the microphone can pick up (detect).
100 - 10000 Hz
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
100 g
Other features
Compatibility
The other products, software and hardware this product can be used with.
Telephone
Customer service details
X