Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech USB Desktop Microphone Black,Silver

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB Desktop Microphone
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
980186-0403 show
Show alternative article codes used in the online market place
Category
Instrument for converting sound waves into electrical energy variations which may then be amplified, transmitted, or recorded.
Microphones
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9414
This statistic is based on the 85082 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83123 free Open Icecat users.
Info modified on: 05 Feb 2018 07:34:11
The date of the most recent change of this product data-sheet in Icecat.
Long product name Logitech USB Desktop Microphone Black,Silver :
The short editorial description of Logitech USB Desktop Microphone Black,Silver

USB Desktop Microphone
More>>>
Logitech USB Desktop Microphone Black,Silver:
The official marketing text of Logitech USB Desktop Microphone Black,Silver as supplied by the manufacturer

Move up to true digital quality audio—without drivers to install or download. Includes noise-cancellation technology for better voice recognition and superior speech recording.

Control and convenience
Advanced digital USB: Experience superior sound clarity with the simplicity of a single USB plug-and-play connection.
Noise-canceling microphone: Filters out unwanted background noise.
Power switch: Illuminates when microphone is active.
Adjustable microphone: Pivots on base to hold preferred position.
Eight-foot shielded cord: Gives you more desktop flexibility.
Mute switch on base: Instant and easy muting.
Weighted base: Adds stability.

Short summary description Logitech USB Desktop Microphone Black,Silver:
This short summary of the Logitech USB Desktop Microphone Black,Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech USB Desktop Microphone, -67 dB, 100 - 1600 Hz, Wired, Black,Silver, Windows 98, Windows 2000, Windows Me, Windows XP, Windows Vista Mac OS 9.0.4, 1 x USB

Long summary description Logitech USB Desktop Microphone Black,Silver:
This is an auto-generated long summary of Logitech USB Desktop Microphone Black,Silver based on the first three specs of the first five spec groups.

Logitech USB Desktop Microphone. Microphone sensitivity: -67 dB, Microphone frequency: 100 - 1600 Hz. Connectivity technology: Wired. Product colour: Black,Silver, Compatible operating systems: Windows 98, Windows 2000, Windows Me, Windows XP, Windows Vista Mac OS 9.0.4. Minimum system requirements: 1 x USB

Microphone
Microphone sensitivity
-67 dB
Microphone frequency
The range of frequencies (low to high sounds) that the microphone can pick up (detect).
100 - 1600 Hz
Ports & interfaces
Connectivity technology *
Wired
Performance
Product colour *
The colour e.g. red, blue, green, black, white.
Black,Silver
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows 98, Windows 2000, Windows Me, Windows XP, Windows Vista Mac OS 9.0.4
System requirements
Minimum system requirements
1 x USB
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:29:48
Testseek has collected 4 expert reviews for Logitech USB Desktop Microphone Black,Silver and the average expert rating is 67 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
67%
Customer service details
X