location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech Z Cinéma Advanced Surround Sound System speaker set 180 W 2.1 channels 26 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z Cinéma Advanced Surround Sound System
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
980-000085
Category:
Collection of speakers in a home audio system.
Speaker Sets Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9418
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jun 2021 15:51:34
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2-year limited hardware warranty.
Long product name Logitech Z Cinéma Advanced Surround Sound System speaker set 180 W 2.1 channels 26 W :
The long product name of Logitech Z Cinéma Advanced Surround Sound System speaker set 180 W 2.1 channels 26 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Z Cinéma Advanced Surround Sound System
More>>>
Logitech Z Cinéma Advanced Surround Sound System speaker set 180 W 2.1 channels 26 W:
The official description of Logitech Z Cinéma Advanced Surround Sound System speaker set 180 W 2.1 channels 26 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Trying to enjoy film, TV, gaming and music on your PC? Tired of mediocre PC audio? The Logitech Z Cinéma Advanced Surround Sound System accurately reproduces dialogue, film soundtracks, explosive gaming audio and subtle ambient sound.

Performance

- Surround sound without rear speakers: Experience surround sound with only two satellite speakers and subwoofer. SRS® TruSurround HD™ puts you in the middle of a broad sweet spot, creating an immersive sound experience. Dialog enhancement in the center channel ensures clear and intelligible voice reproduction.
- High-performance audio: Unique tri-amplification design and digital crossover EQ provide greater accuracy and a more natural, balanced response. Two-way satellite speakers deliver incredible frequency response, detail and clarity. An 8-inch long-throw subwoofer with flared bass port gives you powerful, distortion-free bass.
- Pure digital fidelity: USB transports both audio and data for simple, hassle-free installation and true 24-bit digital quality audio.

Convenience

- Multiple input and output options: Includes a headphone jack for private listening and an input jack for connecting an MP3 player or other audio sources.
- Powerful Media Center remote control: An advanced remote turns your PC into an entertainment center. Take full control of Windows® Media Center and easily manage digital media—including Internet radio and playlists—with your other media applications.

Short summary description Logitech Z Cinéma Advanced Surround Sound System speaker set 180 W 2.1 channels 26 W:
This short summary of the Logitech Z Cinéma Advanced Surround Sound System speaker set 180 W 2.1 channels 26 W data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech Z Cinéma Advanced Surround Sound System, 2.1 channels, 180 W, 26 W, 110 W, 292 x 290 x 413 mm, USB

Long summary description Logitech Z Cinéma Advanced Surround Sound System speaker set 180 W 2.1 channels 26 W:
This is an auto-generated long summary of Logitech Z Cinéma Advanced Surround Sound System speaker set 180 W 2.1 channels 26 W based on the first three specs of the first five spec groups.

Logitech Z Cinéma Advanced Surround Sound System. Audio output channels: 2.1 channels, RMS rated power: 180 W. Satellite speakers RMS power: 26 W. Subwoofer RMS power: 110 W, Subwoofer dimensions (WxHxD): 292 x 290 x 413 mm. Cables included: USB

Performance
RMS rated power *
180 W
Audio output channels *
2.1 channels
Satellite speakers
Satellite speakers RMS power *
26 W
Subwoofer
Subwoofer RMS power
110 W
Subwoofer dimensions (WxHxD)
292 x 290 x 413 mm
Technical details
USB required
Yes
Compatible operating systems
Windows XP Media Center Edition, Windows Vista Home Premium Edition, Windows Vista Ultimate Edition
Packaging content
Cables included
USB
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:20:29
Uk has collected 1 expert review for Logitech Z Cinéma Advanced Surround Sound System speaker set 180 W 2.1 channels 26 W but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%