location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech AudioStation Express 2.0 channels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AudioStation Express
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
970329-0403
Category:
A speaker to which a mobile music device such as MP3 player can be directly connected and then used to play the music on the device.
Docking Speakers Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 141245
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2-year limited warranty
Long product name Logitech AudioStation Express 2.0 channels :
The long product name of Logitech AudioStation Express 2.0 channels. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AudioStation Express Portable Home Speakers for iPod
More>>>
Logitech AudioStation Express 2.0 channels:
The official description of Logitech AudioStation Express 2.0 channels as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Full-sized sound, around your home.

With its lightweight design, metal grilles, and protective case, the Logitech® AudioStation™ Express is the perfect portable companion for your iPod. Enjoy full-sized audio performance in your home using AC power or on the go using battery power. AudioStation Express charges your iPod while docked, and lets you view podcasts on your TV using the composite video output. It also supports MP3 players and iPods without Universal Dock Connectors with an auxilliary 3.5 mm audio input jack.

Ideal for these iPods
iPod mini
iPod (4G)
iPod color
iPod nano (all)
iPod video

Charges your iPod
Just place it in the dock; it charges while in use.

Wireless remote
Command your listening experience from a distance.

Protective case
Take AudioStation™ Express with you. Metal grilles also protect the speakers.

Short summary description Logitech AudioStation Express 2.0 channels:
This short summary of the Logitech AudioStation Express 2.0 channels data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech AudioStation Express, 2.0 channels, AA, Portable speakers, 3.5 mm aux in Video out

Long summary description Logitech AudioStation Express 2.0 channels:
This is an auto-generated long summary of Logitech AudioStation Express 2.0 channels based on the first three specs of the first five spec groups.

Logitech AudioStation Express. Audio output channels: 2.0 channels. Battery type: AA. Type: Portable speakers, I/O ports: 3.5 mm aux in Video out

Audio
Audio output channels *
2.0 channels
Power
Number of batteries supported
6
Power
Battery type
AA
Other features
I/O ports
3.5 mm aux in Video out
Type
Portable speakers
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:50:30
Uk has collected 12 expert reviews for Logitech AudioStation Express 2.0 channels and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Review comments Score
itreviews.com
Updated:
2011-10-03 23:50:30
portable speaker system for iPod and others: Theres no shortage of speakers and accessories for iPod users, with a range of companies appearing to adopt a strategy of catering for every possible audio environment. Logitech has a fair selection of iPod sol...
0%
stuff.tv
Updated:
2016-12-29 19:55:44
The world’s not short of iPod docks. Whatever your budget, whatever your space, there’s sure to be a few products competing for your hard-earned. Logitech has been more successful than most at marrying decent performance to eye-catching prices...
Good Nicely made and finished. Surprising bass weight. Takes batteries...
Bad Gets rattled at volume. Can’t recharge batteries. Other portables are more portable...
Bottom line One of the best-sounding sub-£100 iPod docks around. Pity that’s partly due to how chunky it is...
100%
stuff.tv
Updated:
2011-10-03 23:50:30
The world’s not short of iPod docks. Whatever your budget, whatever your space, there’s sure to be a few products competing for your hard-earned. Logitech has been more successful than most at marrying decent performance to eye-catching prices...
Good Nicely made and finished. Surprising bass weight. Takes batteries...
Bad Gets rattled at volume. Can’t recharge batteries. Other portables are more portable...
Bottom line One of the best-sounding sub-£100 iPod docks around. Pity that’s partly due to how chunky it is...
100%
macworld.com
Updated:
2011-10-03 23:50:30
Despite its name, Logitechs AudioStation Express has very little in common with the companys top-of-the-line AudioStation other than the fact that both are iPod speaker systems. Whereas the AudioStation is a premium desktop system, with a $300 price...
70%
connectreviews.com
Updated:
2011-10-03 23:50:30
Logitech is a relatively new player in the iPod accessory market and has recently released two products in their AudioStation line. Today, we’ll be taking a look at the AudioStation Express. The AudioStation Express is a smaller iPod speaker system...
80%
tech2.com
Updated:
2011-10-03 23:50:30
With iPods still seemingly as popular as ever, no wonder the portable Dock Station industry is booming. Designs may vary but the technicality of the device itself is pretty standard. Mobility is the key factor. The idea of being able to take your music...
70%
Laptopmag.com
Updated:
2011-10-03 23:50:30
The Apple-esque white plastic AudioStation Express turns on when you push the volume knob. The LED ring around the knob is amber when no iPod is present and blue when an iPod is sitting in the universal dock on top. Power and line-in jacks are on the b...
60%
v3.co.uk
Updated:
2011-10-03 23:50:30
Another mid-range speaker for iPod users...
80%
ilounge.com
Updated:
2011-10-03 23:50:30
Most iPod-specific speaker systems we’ve reviewed have an obvious “reason for being,” but Logitech’s new AudioStation Express ($130) doesn’t, in our view: the company already makes an outstanding portable speaker called mm50...
Good A highly simplified, lightweight one-piece portable audio system that resembles a slanted version of Apple’s larger, more expensive and more powerful iPod Hi-Fi. Includes a carrying case, remote control, and audio cable, plus adapters for its to...
Bad While still good, sound quality and portability are diminished from the company’s earlier, only slightly more expensive mm50 speaker system, which includes more than enough extra features to justify the price difference. Requires six AA batterie...
Bottom line Most iPod-specific speaker systems we’ve reviewed have an obvious “reason for being,” but Logitech’s new AudioStation Express ($130) doesn’t, in our view: the company already makes an outstanding portable speaker call...
70%