Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech X-540 speaker set 5.1 channels 70 W

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X-540
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
970223-0403
Category
Collection of speakers in a home audio system.
Speaker Sets
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7903
This statistic is based on the 85005 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83051 free Open Icecat users.
Info modified on: 28 Apr 2019 18:18:57
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2-year limited warranty
Long product name Logitech X-540 speaker set 5.1 channels 70 W :
The short editorial description of Logitech X-540 speaker set 5.1 channels 70 W

X-540 Speaker system
More>>>
Logitech X-540 speaker set 5.1 channels 70 W:
The official marketing text of Logitech X-540 speaker set 5.1 channels 70 W as supplied by the manufacturer

Intensify your gaming with a uniform soundfield that surrounds you. Get full, rich audio even from 2-channel sources for a 5.1 surround sound experience.

Audio Quality

Immerse yourself.

- 5.1 Surround Sound: Immerse yourself in movies and games with a full 360° of audio.
- “Matrix Mode”: Enjoy a 5.1 surround sound effect even from 2-channel stereo sources.
- Frequency Directed Dual Drivers (FDD2™): Get balanced, uniform sound without inconsistent, uneven spots.
- Real-time Bass Equalization: Maximize bass response and minimize distortion.
- Ported Down-firing Subwoofer with 5¼" Drivers: Enjoy deeper bass thanks to greater air displacement.


Convenience

Simplify life.

- Center Channel LCD Clip: Mount directly onto most flat-panel displays.
- Wall-Mountable Satellite Speakers: Just rotate the stands to switch from desktop to wall.
- Control Pod: Easily access power, volume, bass, Matrix Mode and your headphone jack.
- Stereo Headphone Jack: Enjoy your music, movies and games privately.
- Plug and Play: Easily connect to PCs, CD and MP3 players.

Short summary description Logitech X-540 speaker set 5.1 channels 70 W:
This short summary of the Logitech X-540 speaker set 5.1 channels 70 W data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech X-540, 5.1 channels, 70 W, 45 W, 25 W, 13.3 cm (5.25")

Long summary description Logitech X-540 speaker set 5.1 channels 70 W:
This is an auto-generated long summary of Logitech X-540 speaker set 5.1 channels 70 W based on the first three specs of the first five spec groups.

Logitech X-540. Audio output channels: 5.1 channels, RMS rated power: 70 W. Satellite speakers RMS power: 45 W. Subwoofer RMS power: 25 W, Subwoofer driver diameter (imperial): 13.3 cm (5.25")

Performance
Audio output channels *
An audio output channel is an electric circuit which acts as a path for a signal produced by a device. A device may have several audio output channels.
5.1 channels
RMS rated power *
RMS (Root mean square) is a measure of the continuous power required by a device, in particular audio amplifiers and loudspeakers.
70 W
Satellite speakers
Satellite speakers RMS power *
This is a measure of the continuous power (RMS power) produced by a satellite speaker.
45 W
Subwoofer
Subwoofer RMS power
This is a measure of the continuous power (RMS power) produced by a subwoofer.
25 W
Subwoofer
Subwoofer driver diameter (imperial)
13.3 cm (5.25")
Technical details
Frequency range
The lowest and the hightest frequencies that can be inputted/produced.
40 - 20 Hz
Satellite speaker driver diameter
5.08 cm (2")
Peak Music Power Output (PMPO)
140 W
Type
Characteristics of the device.
TV/Monitor speakers
Source Testseek summary Average rating
Reviews
Updated:
2011-08-28 09:46:48
Testseek has collected 22 expert reviews for Logitech X-540 speaker set 5.1 channels 70 W and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
82%
Source Review comments Score
expertreviews.co.uk
Updated:
2011-08-28 09:45:34
This low-cost surround set earned itself a Best Buy award in Labs, Shopper 232, so we were keen to retest it against the new arrivals. Its controls seem simplistic by todays standards, with only subwoofer and overall volume levels and no control ov...
100%
overclockersclub.com
Updated:
2011-11-05 13:24:11
Going to the movies is one of America’s favorite pastimes. You can sit down and watch the big screen and feel immersed by the movie because of the surround sound. Can you get that same experience on your computer in the comfort of your own home? Let...
Good Crisp Sound, Clean hitting bass, Looks, Master control unit...
Bad While headphones are in use the master control unit is deactivated...
Bottom line Don’t pass up this 5.1 speaker system from Logitech when you’re shopping for a new set of computer speakers or home entertainment speakers. The bass that is produced by the subwoofer is so clean hitting that all of the songs I played sounded a...
0%
Lesnumeriques.com
Updated:
2011-08-28 09:45:33
Les X-540 intègrent une simulation de son surround. En l'activant, si le kit reçoit une source stéréo, il traitera le son et le diffusera également dans l'enceinte centrale et les deux enceintes latérales. Si la premi...
Good Télécommande...
Bad Saturation à 50% du volume, 'Matrix' sans intérêt, Son plat...
Bottom line Kit 5.1 pour petits budgets, il n'a pas vraiment de qualités, pas vraiment de défauts. On gagnera à s'orienter vers la gamme supérieure, en 2.1...
60%
zdnet.fr
Updated:
2011-08-28 09:46:05
Destiné surtout aux amateurs de jeux et de cinéma sur ordinateur, cet ensemble d’enceintes 5.1 amplifiées peut également reconstituer une ambiance sonore enveloppante à partir de signaux stéréo...
Good Simplicité de mise en œuvre, d’installation et d’utilisation, compacité relative, qualité sonore satisfaisante (dans le contexte prévu), création d’ambiances surround avec les sons stéréo et rapport qualité/prix.
Bad Niveau sonore limité, sensibilité insuffisante et cordons un peu courts pour les satellites avant.
Bottom line Si lon s’en tient aux utilisations pour lesquelles il est conçu, ce pack tient ses promesses. Conforme à la qualité sonore des cartes sons usuelles, la restitution est excellente pour le jeu et satisfaisante pour le cinéma individuel...
80%
Tweakup.dk
Updated:
2011-08-28 09:45:36
Så er det igen tid til at vi skal kigge nogle højtalere nærmere efter. Logitech har lanceret et nyt 5,1 sæt som de har navngivet X-540. Sættet er på 140 Watt og i et lidt anderledes design end vi er vant til at se fra Logitechs side af. Sættet er m...
0%
consumersearch.com
Updated:
2011-08-28 09:45:16
According to reviewers, the Logitech X-540 is a great budget choice among surround-sound speakers, trumping the cheaper Creative Inspire T6160 (*Est. $70). This 5.1 system pumps out 70 watts, and it's suitable only for smaller rooms. If you want or nee...
Good Affordable, Balanced sound for games and movies, Game console adapter included...
Bad Mid ranges can overwhelm bass and treble frequencies when listening to music, Best for small spaces, Short cables...
0%
evergeek.com
Updated:
2011-08-28 09:45:21
Logitech's X-540 5.1 Speaker System is a 70 watt (RMS) PC audio solution that includes the expected four wired satellite speakers (left and right in front and back), a center channel speaker and a 25 watt down-firing subwoofer (the ".1" of 5.1 systems)...
70%
pcworld.in
Updated:
2011-08-28 09:45:27
Our Top 5 Winner is clearly the Logitech X-540 in terms of overall performance and simplicity. The twin-driver satellite design of the X-540 makes a difference, delivering fuller, richer sound. Overall system power is rated at 70 Watts RMS with all the...
Good Great mids reproduction, Punchy bass, Great soundstage, Easy to set up, Wellpriced...
Bad No wireless remote...
Bottom line Best mid range 5.1 speakers with a simple design but excellent surround sound for its price. The X-540 should get your first audition...
88%
tech2.com
Updated:
2011-08-28 09:45:30
We have been doing a couple of hard disk based media station reviews, thus we realized all this PC multimedia needed a nice outlet for sound; and who better than the friendly Logitech guys to ask for some product for review. Logitech have sent us a 5.1...
Good Nice bass, quite tight sounding, distortion free sound...
Bad Mid frequencies a little too forward...
Bottom line PerformanceSet up was easy, partly due to the wires all being pre-attached and having simple RCA jacks. First off, we ran a few test tones from the Sheffield test disc and Pure Data software. I did not plan to give this piece a too rigorous test, as it...
70%
arstechnica.com
Updated:
2011-08-28 09:45:41
In search of decent sound on a budgetLogitech X-540Creative Inspire P5800Altec Lansing vs3251 Listen up: budget 5.1 speaker roundup By Todd Haselton | Published: July 17, 2007 - 11:12PM CT In search of decent sound on a budget Being the technophile th...
0%
insidehw.com
Updated:
2011-08-28 09:45:47
As the manufacturer of top PC peripherals, Logitech introduced the set of loudspeakers which significantly satisfy criteria for 100 € price range. Considering the fact that during the past several years they have been more focused on big, too loud and...
0%
Thetechlounge.com
Updated:
2011-08-28 09:45:53
With prices for speakers as low as they are, and with all the competition and variety, its difficult to pick a good set of speakers... Especially if you arent an audiophile.No matter what price bracket speakers are in, theres a certain degree of mys...
Good Fidelity above its class, The "Matrix" audio feature actually does stuff, good stuff, Inexpensive...
Bad Rheostatinduced line noise, Exposed subwoofer driver, Plainlooking...
Bottom line These speakers should definitely be on the short list of affordable 5.1 speakers to consider. Overall, the sound reproduction was spot-on, if just a little soft at really high volumes. Fortunately, the amplification is very well-matched to the speakers...
0%
tweaknews.net
Updated:
2011-08-28 09:45:59
Logitechs X-540 5.1 speaker system has a lot to recommend it. The speakers sound great and the fit and finish is outstanding. Logitech has done a great job of packing some excellent performance into a small package that will fit nicely on and around...
Good Sounds great, Looks great, Easy setup, Excellent value, Compact, Swivel bases and monitor clip, Included patch cable for other devices, 2year limited warranty, Wide availability...
Bad Wired remote, Volume control/headphone issue...
Bottom line Logitechs X-540 5.1 speaker system has a lot to recommend it. The speakers sound great and the fit and finish is outstanding. Logitech has done a great job of packing some excellent performance into a small package that will fit nicely on and around...
0%
laaudiofile.com
Updated:
2011-08-28 09:46:08
Logitech has recently introduced their new X-540 speaker system designed to give users a full surround sound experience with a set of five satellite speakers and a dedicated subwoofer. The system includes stereo matrix processing that is designed to cr...
0%
gadgetspeak.com
Updated:
2011-08-28 09:46:14
Audio output is often a neglected aspect with a computer purchase which opens the door for considering a dedicated speaker set.
88%
gwn.com
Updated:
2011-08-28 09:46:19
Crisp, clear sound; matrix mode for boosting stereo; control center for easy control of volume and bass; rotating satellite speaker stands for easy mounting; built-in clip for center speaker. LowsAll five speakers and control center are wired, not wire...
Good Crisp, clear sound; matrix mode for boosting stereo; control center for easy control of volume and bass; rotating satellite speaker stands for easy mounting; built-in clip for center speaker.
Bad All five speakers and control center are wired, not wireless; volume control doesn?t control headphone jack volume; not THX certified; 5.1, not 7.1 solution.
Bottom line If you?re looking to add surround sound to your gaming setup on a budget, you can?t go wrong with Logitechs X-540.
87%
jivemagazine.com
Updated:
2011-08-28 09:46:26
In a sea of computer peripherals, speakers for your gaming system are something you often consider but put on the to-do list in favor of more necessary products such as gaming mice. I mean who needs to hear something well if you can play it even better...
90%
techgage.com
Updated:
2011-08-28 09:46:32
For those of you not turning your PC on for the first time, Logitech really needs no introduction. However, to be fair of those who might not know any better, Logitech has been a staple of the PC community for the past 25 years offering gaming periphe...
Good 5.1 surround sound for under 100 dollars, Light, Easy installation, Center speaker can be mounted on an LCD, Desktop remote...
Bad Sub speaker is not protected, Remote = good / Corded Remote = not so good...
Bottom line The X-540 5.1 speaker system from Logitech does not disappoint. While it isnt as loud as my home stereo system, the entire system is smaller and costs way less than my receiver alone, let alone everything else. The whole goal of the X-540 is not to r...
80%
connectreviews.com
Updated:
2011-08-28 09:46:37
Looking for a 5.1 speaker system that won’t break your budget? Look no further than the Logitech X-540 5.1 speaker system. The X-540 speakers come in a sleek and modern package and can be setup in virtually minutes. I’ve been using the X-540 s...
80%
macnews.com
Updated:
2011-08-28 09:46:43
When Logitech has announced the Logitech X-540 speaker system, a US$99.99 surround-sound system, I was dubious. Figuring that you get what you pay for, I didn’t expect much from the inexpensive speaker set-up (heck, I’ve seen mid-line 2.1 systems sel...
70%
macworld.idg.se
Updated:
2011-08-28 09:46:03
Billig och bra. Känslorna var blandade när vi packade upp Logitechs högtalarpaket X-540. Bortsett från att det formligen myllrade av högtalare i kartongen var de vid en första anblick väldigt anspråkslösa; små svarta plastlådor i form av beskurna mjöl...
80%
pcworld.in
Updated:
2016-12-29 19:58:06
Our Top 5 Winner is clearly the Logitech X-540 in terms of overall performance and simplicity. The twin-driver satellite design of the X-540 makes a difference, delivering fuller, richer sound. Overall system power is rated at 70 Watts RMS with all the...
Good Great mids reproduction, Punchy bass, Great soundstage, Easy to set up, Wellpriced...
Bad No wireless remote...
Bottom line Best mid range 5.1 speakers with a simple design but excellent surround sound for its price. The X-540 should get your first audition...
88%
firstpost.com
Updated:
2016-12-29 19:58:06
We have been doing a couple of hard disk based media station reviews, thus we realized all this PC multimedia needed a nice outlet for sound; and who better than the friendly Logitech guys to ask for some product for review. Logitech have sent us a 5.1...
Good Nice bass, quite tight sounding, distortion free sound...
Bad Mid frequencies a little too forward...
Bottom line PerformanceSet up was easy, partly due to the wires all being pre-attached and having simple RCA jacks. First off, we ran a few test tones from the Sheffield test disc and Pure Data software. I did not plan to give this piece a too rigorous test, as it...
70%
Show all
Customer service details