Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech MM32 Portable Speakers for iPod docking speaker 2.0 channels White

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MM32 Portable Speakers for iPod
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
970218-0914 show
Show alternative article codes used in the online market place
Category
A speaker to which a mobile music device such as MP3 player can be directly connected and then used to play the music on the device.
Docking Speakers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byLogitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23666
This statistic is based on the 90294 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88272 free Open Icecat users.
Info modified on: 24 Apr 2019 14:14:13
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2-year limited warranty.
Long product name Logitech MM32 Portable Speakers for iPod docking speaker 2.0 channels White :
The short editorial description of Logitech MM32 Portable Speakers for iPod docking speaker 2.0 channels White

MM32 Portable Speakers for iPod
More>>>
Logitech MM32 Portable Speakers for iPod docking speaker 2.0 channels White:
The official marketing text of Logitech MM32 Portable Speakers for iPod docking speaker 2.0 channels White as supplied by the manufacturer

Enjoy your music around the home or on the go.

Compact and highly portable, Logitech's mm32 Portable Speakers are the perfect travel companion for your iPod™ or other MP3 player. These high-performance speakers utilize matching twin neodymium micro drivers for clear audio. A deluxe travel case holds your cables, AC adapter, and speakers neatly. The mm32 includes a unique cradle design that holds your iPod cables for charging and syncing. Speakers can be powered by either the included AC adapter or by four 'AA' batteries.

- Take the speakers with you, using the travel case. Metal grilles protect your speakers while traveling.
- Charge and sync your iPod in the mm32's unique pass-through cradle; fits all iPods, including iPod nano and iPod with video.
- Optimize your sound. Quad micro-driver design delivers crystal-clear audio.
- Listen for hours while traveling. Get up to 10 hours of battery life with four AA batteries (not included).

Short summary description Logitech MM32 Portable Speakers for iPod docking speaker 2.0 channels White:
This short summary of the Logitech MM32 Portable Speakers for iPod docking speaker 2.0 channels White data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech MM32 Portable Speakers for iPod, 2.0 channels, iPod 3G iPod mini iPod 4G/U2 iPod color iPod shuffle iPod nano iPod video, White, AA, Portable speakers, Stereo

Long summary description Logitech MM32 Portable Speakers for iPod docking speaker 2.0 channels White:
This is an auto-generated long summary of Logitech MM32 Portable Speakers for iPod docking speaker 2.0 channels White based on the first three specs of the first five spec groups.

Logitech MM32 Portable Speakers for iPod. Audio output channels: 2.0 channels. Compatibility: iPod 3G iPod mini iPod 4G/U2 iPod color iPod shuffle iPod nano iPod video. Product colour: White. Battery type: AA. Type: Portable speakers, Speakers: Stereo

Audio
Audio output channels *
An audio output channel is an electric circuit which acts as a path for a signal produced by a device. A device may have several audio output channels.
2.0 channels
Performance
Compatibility
The other products, software and hardware this product can be used with.
iPod 3G iPod mini iPod 4G/U2 iPod color iPod shuffle iPod nano iPod video
Design
Product colour *
The colour e.g. red, blue, green, black, white.
White
Power
Battery type
Description of battery supplied with the product, such battery form factor (e.g. AA/AAA).
AA
Other features
Type
Characteristics of the device.
Portable speakers
Speakers
Stereo
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:26:38
Uk has collected 5 expert reviews for Logitech MM32 Portable Speakers for iPod docking speaker 2.0 channels White and the average expert rating is 61 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
61%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:26:38
Nl heeft 5 proffesionele recensies verzameld voor Logitech MM32 Portable Speakers for iPod docking luidspreker 2.0 kanalen Wit. Het gemiddelde van deze proffesionele recensies is 61 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
61%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:26:38
Fr a recueilli 5 avis d’experts pour Logitech MM32 Portable Speakers for iPod Station d'accueil 2.0 canaux Blanc et la note moyenne est de 61 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
61%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:26:38
De hat 5 Expertenmeinungen über Logitech MM32 Portable Speakers for iPod Docking-Lautsprecher 2.0 Kanäle Weiß eingeholt. Das duchschnittliche Epertenrating ist 61 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
61%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:26:38
Testseek ha raccolto 5 recensioni da parte di esperti per Logitech MM32 Portable Speakers for iPod docking station con altoparlanti 2.0 canali Bianco e la valutazione media da parte degli esperti è di 61 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
61%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:26:38
Es ha coleccionado 5 opiniones de expertos para Logitech MM32 Portable Speakers for iPod acoplamiento altavoz 2.0 canales Blanco y la calificación media es 61 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
61%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:26:38
Dk har samlet 5 ekspertanmeldelser for Logitech MM32 Portable Speakers for iPod højttaler med dockingstation 2.0 kanaler Hvid og den gennemsnitlige ekspertbedømmelse er 61 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
61%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:26:38
Se har samlat in 5 experttester för Logitech MM32 Portable Speakers for iPod dockningshögtalare 2.0 kanaler Vit och det genomsnittliga betyget är 61 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
61%
Source Review comments Score
ilounge.com
Updated:
2011-10-03 23:26:38
Unlike its more expensive but less iPod-specific NX-PS1 component speaker system we reviewed earlier today, JVC’s RA-P10 actually contains a true iPod dock, complete with a collection of plastic sizer plates designed to hold any type of Dock Connect...
60%
trustedreviews.com
Updated:
2011-10-03 23:26:38
About three months ago I did a mini round-up of iPod speakers , but while each of them were portable, none of them were really suitable for travelling light. If you want something to supply tunes in a hotel room when you're on the road, you're probably no...
Bottom line The mm32s are light and portable and as they are not just for iPods they're versatile too. However, while the sound quality is adequate in the main, the design is messy and the build quality lacking, so this wouldn't be the portable set I'd go for...
50%
v3.co.uk
Updated:
2011-10-03 23:26:38
Youll get good sound from this iPod speaker system and it looks great too...
60%
Show all
Brand Image Product code Product Stock Price from
Logitech MM32 Portable Speaker f iPod black docking speaker 2.0 channels Logitech MM32 Portable Speaker f iPod black docking speaker 2.0 channels
(show image)
970218-2914 MM32 Portable Speaker f iPod black 0,00
(excl. VAT)
0,00 (incl. VAT)
Customer service details
X