location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech mm32 Portable Speaker White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
mm32 Portable Speaker
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
970218-0403
Category:
A speaker to which a mobile music device such as MP3 player can be directly connected and then used to play the music on the device.
Docking Speakers Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10654
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 08:00:13
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2-year limited warranty.
Long product name Logitech mm32 Portable Speaker White :
The long product name of Logitech mm32 Portable Speaker White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

mm32 Portable Speakers for iPod - White
More>>>
Logitech mm32 Portable Speaker White:
The official description of Logitech mm32 Portable Speaker White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Enjoy high-quality portable sound for your iPod®, Zune™ or other MP3 player— anywhere you go. You can even recharge while you listen.

Audio Quality

Immerse yourself.

- Twin Neodymium Micro-drivers: Experience smooth, clear audio.


Convenience

Simplify life.

- Charging Cradle: Recharge while you listen.
- AC or Battery Power: Go from batteries to outlets and back.
- Protective Metal Grilles: Take it on the road without worry.
- Premium Travel Bag: Hold your speakers, cables and AC adapter neatly.

Short summary description Logitech mm32 Portable Speaker White:
This short summary of the Logitech mm32 Portable Speaker White data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech mm32 Portable Speaker, White, 3.5 mm

Long summary description Logitech mm32 Portable Speaker White:
This is an auto-generated long summary of Logitech mm32 Portable Speaker White based on the first three specs of the first five spec groups.

Logitech mm32 Portable Speaker. Product colour: White, Driver unit: 3.5 mm

Design
Product colour *
White
Driver unit
3.5 mm
Packaging content
AC adapter included
Yes
Carrying case
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:26:37
Uk has collected 5 expert reviews for Logitech mm32 Portable Speaker White and the average expert rating is 61 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
61%
Source Review comments Score
ilounge.com
Updated:
2011-10-03 23:26:34
Unlike its more expensive but less iPod-specific NX-PS1 component speaker system we reviewed earlier today, JVC’s RA-P10 actually contains a true iPod dock, complete with a collection of plastic sizer plates designed to hold any type of Dock Connect...
60%
trustedreviews.com
Updated:
2011-10-03 23:26:36
About three months ago I did a mini round-up of iPod speakers , but while each of them were portable, none of them were really suitable for travelling light. If you want something to supply tunes in a hotel room when you're on the road, you're probably no...
Bottom line The mm32s are light and portable and as they are not just for iPods they're versatile too. However, while the sound quality is adequate in the main, the design is messy and the build quality lacking, so this wouldn't be the portable set I'd go for...
50%
v3.co.uk
Updated:
2011-10-03 23:26:37
Youll get good sound from this iPod speaker system and it looks great too...
60%