Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech V10 Notebook loudspeaker

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
V10 Notebook
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
970194-0403
Category
Apparatus that converts electrical impulses into sound, typically as part of a public address system.
Loudspeakers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5610
This statistic is based on the 85112 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83156 free Open Icecat users.
Info modified on: 19 Apr 2019 03:44:44
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2-year warranty
Long product name Logitech V10 Notebook loudspeaker :
The short editorial description of Logitech V10 Notebook loudspeaker

V10 Notebook Speakers
More>>>
Logitech V10 Notebook loudspeaker:
The official marketing text of Logitech V10 Notebook loudspeaker as supplied by the manufacturer

Don’t settle for built-in notebook speakers. Upgrade your sound with the ultra-portable solution that puts 2.0 stereo in the palm of your hand—or in your backpack, on a plane, or wherever you go.

Mobility

Don’t leave home without them.

- One Pound Total Weight: Get maximum portability.
- Protective Travel Bag: Organize your cables and speakers in one handy pack.


Audio Quality

Good sounds come in small packages.

- 2.0 Stereo Sound: Experience more fullness and richness.
- Matched Quad Micro-drivers: Enjoy clear, silky-smooth audio.


Convenience

Simplify life.

- USB Connection: Bring the power in and the sound out with just one cord.
- Well-Placed Volume Controls: No need to fumble with your touchpad.

Short summary description Logitech V10 Notebook loudspeaker:
This short summary of the Logitech V10 Notebook loudspeaker data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech V10 Notebook, 2.0 channels

Long summary description Logitech V10 Notebook loudspeaker:
This is an auto-generated long summary of Logitech V10 Notebook loudspeaker based on the first three specs of the first five spec groups.

Logitech V10 Notebook. Audio output channels: 2.0 channels

Loudspeakers
Audio output channels *
An audio output channel is an electric circuit which acts as a path for a signal produced by a device. A device may have several audio output channels.
2.0 channels
Other features
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows 98SE, Windows ME, Windows 2000, Windows XP, Windows Vista, Mac OS X
USB required
Yes
Dimensions (W x D x H) (imperial)
178.1 x 154.9 x 45 mm (7.01 x 6.1 x 1.77")
Customer service details
X