location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech Z-4i speaker set 40 W White 2.1 channels 17 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z-4i
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
970186-0403
Category:
Collection of speakers in a home audio system.
Speaker Sets Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14020
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Apr 2019 11:26:00
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Logitech Z-4i speaker set 40 W White 2.1 channels 17 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 40 W 2.1 channels
  • - Number of satellite speakers: 2 17 W
  • - Remotely operated
  • - White
Warranty: 2-year limited warranty
Long product name Logitech Z-4i speaker set 40 W White 2.1 channels 17 W :
The long product name of Logitech Z-4i speaker set 40 W White 2.1 channels 17 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Z-4i speakers - wht
More>>>
Short summary description Logitech Z-4i speaker set 40 W White 2.1 channels 17 W:
This short summary of the Logitech Z-4i speaker set 40 W White 2.1 channels 17 W data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech Z-4i, 2.1 channels, 40 W, White, 80 W, 92 dB, 17 W

Long summary description Logitech Z-4i speaker set 40 W White 2.1 channels 17 W:
This is an auto-generated long summary of Logitech Z-4i speaker set 40 W White 2.1 channels 17 W based on the first three specs of the first five spec groups.

Logitech Z-4i. Audio output channels: 2.1 channels, RMS rated power: 40 W, Product colour: White. Signal-to-Noise Ratio (SNR): 92 dB. Satellite speakers RMS power: 17 W. Subwoofer RMS power: 23 W

Performance
RMS rated power *
40 W
Peak Music Power Output (PMPO)
80 W
Product colour *
White
Remotely operated
Yes
Audio output channels *
2.1 channels
Amplifier
Signal-to-Noise Ratio (SNR)
92 dB
Satellite speakers
Number of satellite speakers *
2
Satellite speakers RMS power *
17 W
Subwoofer
Subwoofer RMS power
23 W
Technical details
Frequency range
35 - 20 Hz
Satellite speaker driver diameter
20.3 cm (8")
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:20:49
Uk has collected 3 expert reviews for Logitech Z-4i speaker set 40 W White 2.1 channels 17 W and the average expert rating is 71 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
71%
Source Review comments Score
macworld.com
Updated:
2011-10-03 23:20:49
Supported iPod Models: 1st-Generation (Physical Scroll Wheel) 2nd-Generation (Touch Scroll Wheel) 3rd-Generation (4 Horizontal Buttons) 4th-Generation (Click Wheel) iPod mini iPod color/iPod photo iPod Shuffle iPod nano...
60%