location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech Z-4 speaker set 80 W 2.1 channels 17 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z-4
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
970175-0914 show
Show alternative article codes used in the online market place
Category:
Collection of speakers in a home audio system.
Speaker Sets Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 165279
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 May 2023 12:47:29
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Mar 2019
Product end of life date
Bullet Points Logitech Z-4 speaker set 80 W 2.1 channels 17 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 80 W 2.1 channels
  • - 17 W
  • - Wired
Long product name Logitech Z-4 speaker set 80 W 2.1 channels 17 W :
The long product name of Logitech Z-4 speaker set 80 W 2.1 channels 17 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Logitech® Z-4 2.1 configuration, 40 Watts
More>>>
Logitech Z-4 speaker set 80 W 2.1 channels 17 W:
The official description of Logitech Z-4 speaker set 80 W 2.1 channels 17 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Enjoy the elegant styling and premium sound of Logitech´s Z-4 speaker system, featuring a modern, home-audio inspired design and advanced driver technology.

Sleek satellite design
Combines one active and two pressure drivers for a rich, full audio experience

Award-winning Logitech pressure-driver subwoofer
Delivers unparalleled distortion-free bass

Convenient wired remote
Includes headphone jack, volume, subwoofer level, power control and auxiliary audio input.

High-gloss finish and cast-metal stands
Stylish design complements any desktop.

Award-winning pressure-driver subwoofer technology delivers unparalleled distortion-free bass. Sleek satellites include durable cast-metal stands and feature one active and two pressure drivers, producing the high-quality sound you expect from Logitech. The convenient wired remote control includes a headphone jack, auxiliary input, volume, subwoofer, and power controls. Setup is easy with color-coded audio cables.

- Enhance your listening experience. Sleek satellite design combines one active and two pressure drivers for a rich, full audio experience.
- Optimize your sound. Award-winning and patented Logitech pressure-driver subwoofer technology delivers unparalleled distortion-free bass.
- Maximize your MP3 music. The Logitech Z-4 speakers contain a convenient input for MP3 players, CD players or other portable audio devices on the wired remote.
- Show your style. The high-gloss finish and cast-metal stands complement any desktop.

Short summary description Logitech Z-4 speaker set 80 W 2.1 channels 17 W:
This short summary of the Logitech Z-4 speaker set 80 W 2.1 channels 17 W data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech Z-4, 2.1 channels, 80 W, 92 dB, 17 W, 23 W, 40 W

Long summary description Logitech Z-4 speaker set 80 W 2.1 channels 17 W:
This is an auto-generated long summary of Logitech Z-4 speaker set 80 W 2.1 channels 17 W based on the first three specs of the first five spec groups.

Logitech Z-4. Audio output channels: 2.1 channels, RMS rated power: 80 W. Signal-to-Noise Ratio (SNR): 92 dB. Satellite speakers RMS power: 17 W. Subwoofer RMS power: 23 W. Power consumption (typical): 40 W

Performance
RMS rated power *
80 W
Audio output channels *
2.1 channels
Amplifier
Signal-to-Noise Ratio (SNR)
92 dB
Satellite speakers
Satellite speakers RMS power *
17 W
Subwoofer
Subwoofer RMS power
23 W
Power
Power consumption (typical)
40 W
Technical details
Frequency range
35 - 20 Hz
Ports & interfaces
Connectivity technology *
Wired
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:21:19
Uk has collected 6 expert reviews for Logitech Z-4 speaker set 80 W 2.1 channels 17 W and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Review comments Score
expertreviews.co.uk
Updated:
2011-10-03 23:21:12
The Z-4s satellites look stylish without being too fussy. The wired remote control includes a large volume knob as well as a bass control, making it much easier to adjust than the subwoofer-mounted bass controls of Logitechs X-230 and Altec Lansin...
80%
techgage.com
Updated:
2011-10-03 23:21:17
From just looking at the box I am excited to hook these up and give them a go. The packaging is great, and everything was snug in the box. Now lets begin our review! About Logitech Logitech designs, manufactures and markets personal peripherals that e...
Bottom line The Logitech Z-4 certainly impressed me, it is a great set, where quality and style meet with capable function, and can see why the Z series speakers have won so many awards. One can tell the quality of this set just by touching and listening to them...
90%
Digitaltrends.com
Updated:
2011-10-03 23:21:18
The Logitech Z-4 should be at the top of your list of <$100 speaker systems if you’re in the market for a good 2.1 setup.
85%
modders-inc.com
Updated:
2014-01-23 01:17:02
Logitech is best known for being at the top of the peripherals market with their stellar mice and keyboards. Their forays into the world of sound, however, have been noted as somewhat hit and miss. With the general opinion of the Z3 speaker combo...
Good Sleek, compact design is a real spacesaver, Excellent sounding system for a very affordable price, Practical design makes it a pleasure to use, Its Logitech you really cant go wrong.
Bad Youre not going to get the same amount of immersion you would from a 5.1 or greater system but you shouldnt expect to.
Bottom line In short, the Logitech Z4 2.1 Speaker set is a stellar value for its affordable price ($99.99 American). Its far more than adequate for heavy gaming or listening to music, and I wont be going back to headphones any time soon. Id highly recommen...
90%
Brand Image Product code Product Stock Price from
iRhythms

iRhythms 3 Piece Subwoofer & Satellite Speaker System, Black speaker set 133 W 2.1 channels 2 W
(show image)
A-211 3 Piece Subwoofer & Satellite Speaker System, Black 0.00
(excl. VAT)
0 (incl. VAT)
iRhythms

iRhythms 3 Piece Subwoofer & Satellite Speaker System, White speaker set 133 W 2.1 channels 2 W
(show image)
A-210 3 Piece Subwoofer & Satellite Speaker System, White 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)