Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech Z-4 speaker set 2.1 channels 40 W

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z-4
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
970175-0403
Category
Collection of speakers in a home audio system.
Speaker Sets
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6001
This statistic is based on the 85112 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83156 free Open Icecat users.
Info modified on: 26 Apr 2019 10:53:15
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2-year limited warranty
Long product name Logitech Z-4 speaker set 2.1 channels 40 W :
The short editorial description of Logitech Z-4 speaker set 2.1 channels 40 W

Z-4 Speakers
More>>>
Logitech Z-4 speaker set 2.1 channels 40 W:
The official marketing text of Logitech Z-4 speaker set 2.1 channels 40 W as supplied by the manufacturer

Treat your computer to an audio makeover. Give your music new depth while adding some sophistication to your desktop.

Sound Quality

- Quality satellite design: Delivers a rich, full audio experience with a combination of one active driver and two pressure drivers.
- Award-winning pressure-driver subwoofer: Patented Logitech technology delivers unparalleled, distortion-free bass. Includes its own volume control.

Convenience

- Wired remote: Conveniently control volume, subwoofer, auxiliary input, and power. Includes a headphone jack for private listening.
- Color-coded audio cables: Make system setup easy and quick.
- MP3-ready: Use the convenient input on the wired remote for easy connection to your favorite MP3 player, CD player, or other portable audio device.

Style

- Home audio-inspired design: Enhance your desktop with a high-gloss finish and cast metal stands.

Short summary description Logitech Z-4 speaker set 2.1 channels 40 W:
This short summary of the Logitech Z-4 speaker set 2.1 channels 40 W data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech Z-4, 2.1 channels, 40 W, 92 dB, 17 W, 23 W

Long summary description Logitech Z-4 speaker set 2.1 channels 40 W:
This is an auto-generated long summary of Logitech Z-4 speaker set 2.1 channels 40 W based on the first three specs of the first five spec groups.

Logitech Z-4. Audio output channels: 2.1 channels, RMS rated power: 40 W. Signal-to-Noise Ratio (SNR): 92 dB. Satellite speakers RMS power: 17 W. Subwoofer RMS power: 23 W

Performance
Audio output channels *
An audio output channel is an electric circuit which acts as a path for a signal produced by a device. A device may have several audio output channels.
2.1 channels
RMS rated power *
RMS (Root mean square) is a measure of the continuous power required by a device, in particular audio amplifiers and loudspeakers.
40 W
Amplifier
Signal-to-Noise Ratio (SNR)
This is the ratio of signal intensity to noise intensity.
92 dB
Satellite speakers
Satellite speakers RMS power *
This is a measure of the continuous power (RMS power) produced by a satellite speaker.
17 W
Subwoofer
Subwoofer RMS power
This is a measure of the continuous power (RMS power) produced by a subwoofer.
23 W
Technical details
Frequency range
The lowest and the hightest frequencies that can be inputted/produced.
35 - 30 Hz
Peak Music Power Output (PMPO)
80 W
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:21:20
Testseek has collected 6 expert reviews for Logitech Z-4 speaker set 2.1 channels 40 W and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
84%
Source Review comments Score
expertreviews.co.uk
Updated:
2011-10-03 23:21:20
The Z-4s satellites look stylish without being too fussy. The wired remote control includes a large volume knob as well as a bass control, making it much easier to adjust than the subwoofer-mounted bass controls of Logitechs X-230 and Altec Lansin...
80%
Tweakup.dk
Updated:
2011-10-03 23:21:20
Vi skal for en gangs skyld til at arbejde med Logitech igen da de som bekendt i denne tid kommer med ret mange nye produkter på markedet som en del af deres markedsføringsplan. Denne gang skal vi dog se på en kategori hos denne meget store producent so...
0%
techgage.com
Updated:
2011-10-03 23:21:20
From just looking at the box I am excited to hook these up and give them a go. The packaging is great, and everything was snug in the box. Now lets begin our review! About Logitech Logitech designs, manufactures and markets personal peripherals that e...
Bottom line The Logitech Z-4 certainly impressed me, it is a great set, where quality and style meet with capable function, and can see why the Z series speakers have won so many awards. One can tell the quality of this set just by touching and listening to them...
90%
Digitaltrends.com
Updated:
2011-10-03 23:21:20
The Logitech Z-4 should be at the top of your list of <$100 speaker systems if you’re in the market for a good 2.1 setup.
85%
modders-inc.com
Updated:
2014-01-23 01:17:02
Logitech is best known for being at the top of the peripherals market with their stellar mice and keyboards. Their forays into the world of sound, however, have been noted as somewhat hit and miss. With the general opinion of the Z3 speaker combo...
Good Sleek, compact design is a real spacesaver, Excellent sounding system for a very affordable price, Practical design makes it a pleasure to use, Its Logitech you really cant go wrong.
Bad Youre not going to get the same amount of immersion you would from a 5.1 or greater system but you shouldnt expect to.
Bottom line In short, the Logitech Z4 2.1 Speaker set is a stellar value for its affordable price ($99.99 American). Its far more than adequate for heavy gaming or listening to music, and I wont be going back to headphones any time soon. Id highly recommen...
90%
Show all
Customer service details