location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech mm28 Portable Speakers Silver

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
mm28 Portable Speakers
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
970174-0120
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: only logistic data imported
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 115215
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:35:44
The date of the most recent change of this product data-sheet in Icecat.
Long product name Logitech mm28 Portable Speakers Silver :
The long product name of Logitech mm28 Portable Speakers Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MM 28 Portable Speakers
More>>>
Logitech mm28 Portable Speakers Silver:
The official description of Logitech mm28 Portable Speakers Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Logitech's mm28 portable speakers are one of the thinnest portable speaker available - less than 3.2 cm thin. Powered by NXT flat-panel technology, the entire front surface is a stereo speaker that produces rich tones and lush bass. The 3.5 mm input jack (which stores in the back of the speaker when not in use) means it can be used with MP3 players, CD players, DVD players, PCs or anything else with a standard headphone jack output. Flexible power options include an international power adapter as well as 4 AA batteries (not included) capable of 45 hours of battery life. Goes anywhere. Use with anything.

Short summary description Logitech mm28 Portable Speakers Silver:
This short summary of the Logitech mm28 Portable Speakers Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech mm28 Portable Speakers, 2.0 channels, Silver, AA, 45 h, 100 V, Portable speakers

Long summary description Logitech mm28 Portable Speakers Silver:
This is an auto-generated long summary of Logitech mm28 Portable Speakers Silver based on the first three specs of the first five spec groups.

Logitech mm28 Portable Speakers. Audio output channels: 2.0 channels. Product colour: Silver. Battery type: AA, Battery life (max): 45 h, AC adapter output voltage: 100 V. Type: Portable speakers, I/O ports: 3.5mm stereo input

Brand Image Product code Product Stock Price from
Logitech mm22 Portable Speakers for iPod White Logitech mm22 Portable Speakers for iPod White
(show image)
970159-0914 mm22 Portable Speakers for iPod 0.00
(excl. VAT)
0 (incl. VAT)