location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech V20 Notebook speaker set 2 W 2.1 channels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
V20 Notebook
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
970155-0403
Category:
Collection of speakers in a home audio system.
Speaker Sets Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13105
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jun 2021 17:32:43
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2-year warranty
Long product name Logitech V20 Notebook speaker set 2 W 2.1 channels :
The long product name of Logitech V20 Notebook speaker set 2 W 2.1 channels. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

V20 Notebook Speakers
More>>>
Logitech V20 Notebook speaker set 2 W 2.1 channels:
The official description of Logitech V20 Notebook speaker set 2 W 2.1 channels as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Hit the road without missing your music. Enjoy rich stereo sound and deep bass even when you travel—thanks to this lightweight, portable design.

Sound Quality

Good sounds come in small packages.

- Max-X™ High-excursion Drivers: Enjoy full, balanced quality in a compact design.
- 3" Pressure Drivers: Maximize bass response while minimizing distortion.

Mobility

Don’t leave home without them.

- 1.3-pound Total Weight: Get maximum portability.
- Protective Travel Case: Keep everything in one durable case.

Convenience

Simplify life.

- USB Connection: Bring the power in and the sound out with just one cord.
- Well-Placed Controls: No need to fumble with your touchpad to change volume or tracks.

Short summary description Logitech V20 Notebook speaker set 2 W 2.1 channels:
This short summary of the Logitech V20 Notebook speaker set 2 W 2.1 channels data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech V20 Notebook, 2.1 channels, 2 W, 70 dB

Long summary description Logitech V20 Notebook speaker set 2 W 2.1 channels:
This is an auto-generated long summary of Logitech V20 Notebook speaker set 2 W 2.1 channels based on the first three specs of the first five spec groups.

Logitech V20 Notebook. Audio output channels: 2.1 channels, RMS rated power: 2 W. Signal-to-Noise Ratio (SNR): 70 dB

Performance
RMS rated power *
2 W
Audio output channels *
2.1 channels
Amplifier
Signal-to-Noise Ratio (SNR)
70 dB
Satellite speakers
Number of satellite speakers *
2
Technical details
Satellite speaker driver diameter
7.62 cm (3")
USB required
Yes
Compatible operating systems
Windows 98SE, Windows ME, Windows 2000, Windows XP, Windows Vista, Mac OS X
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:27:53
Uk has collected 15 expert reviews for Logitech V20 Notebook speaker set 2 W 2.1 channels and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
pocket-lint.com
Updated:
2011-10-03 23:27:53
As travel speakers go, the Logitech V20 offer a reasonable amount for the asking price that admittedly isnt a great deal. It may take a little time to get them to run properly but once running, the sound quality is more than acceptable. >> Our s...
Good Compact, Solid build...
Bad Not the most responsive speakers...
Bottom line These are a cost-effective set of travel speakers but there are better options out there for the same price...
70%
expertreviews.co.uk
Updated:
2011-10-03 23:27:53
Many notebooks have poor speakers, but external ones arent very portable and need their own power supply. Logitechs small V20 stereo speakers are designed for notebook users. They are powered by a USB connection and come with a carry case. Plug th...
100%
alphr.com
Updated:
2011-10-03 23:27:53
There's nothing better than hooking up your MP3 player or laptop to a proper set of speakers and letting others enjoy your tunes with you, but that needn't be limited to a hi-fi. There are plenty of speaker sets that are small, light and - most importa...
50%
Bootdaily.com
Updated:
2011-10-03 23:27:53
Let’s face it, most laptop speakers are paltry at best and leave a lot to be desired – after all, how good can such tiny speakers sound in poor enclosures with weak amplification. This has been an ongoing issue that has plagued notebook makers...
50%
about.com/compute
Updated:
2011-10-03 23:27:53
Logitech managed to make an attractive and good sounding set of speakers in a small package. The speaker stands fold flat when not in use and the speakers themselves are each about the size of a standard paperback book. The silver speaker cases are ver...
80%
i4u.com
Updated:
2011-10-03 23:27:53
Most laptop computers have sound systems that are very lacking, and some notebooks don’t; even have on board speakers. This can be a problem if you are a music lover or want to watch a movie on the road. Logitech has a set of portable speakers that...
Good Integrated controls work well for controlling music, One USB connection is all these speakers need...
Bad Could use deeper bass, The speakers are bulky when in the included bag...
Bottom line The Logitech V20 Notebook Speakers sound good and are very easy to use. Perhaps the best feature is that they require no AC adapter, the entire works is powered and get the sound from one USB connection. If you are a mobile type that prefers speakers o...
85%
macenstein.com
Updated:
2011-10-03 23:27:53
The V20 Notebook Speakers from Logitech offer some of the best sound you’re likely to find at this size and price point, especially in USB-Powered speakers. I am currently using them as a replacement for the desktop speakers on my Mac Pro, the sound...
75%
gadgetspeak.com
Updated:
2011-10-03 23:27:53
Sometimes a product passes you by, however a friend has these speakers and his hearty recommendation caused me to ask to look at them.
84%
laptoplogic.com
Updated:
2011-10-03 23:27:53
Enhance your laptop audio experience while on the go.
Good Easy to Setup, Great Highs and Lows, Lightweight and Well Built, High Volume, Great Value for the Money...
Bad Needs a bit of Midrange Tweaking, Bass is too strong at timesa...
Bottom line Overall, the Logitech V20 speakers are an excellent addition to any laptop. They are portable, durable, and have great audio reproduction. Their ease of installation and use make them versatile enough so most any user and take advantage of their feat...
70%
maximumpc.com
Updated:
2011-10-03 23:27:53
Notebook PCs have terrific video capabilities, and most can produce excellent audio, too. Unfortunately, notebooks are usually equipped with dreadful speakers—and headphones won’t cut it when you’re presenting to a conference room full of people. We do...
70%
everythingusb.com
Updated:
2011-10-03 23:27:53
While there are a few exceptions, it should be taken as a general rule that laptop speakers sound terrible. Headphones fix this easily, but what about when you want to have people listen to that one awesome guitar solo in all its glory? Either you can...
Good Lightweight, Portable and durable, USB bus powered, Loud, Spectacular bass & crisp highs with excellent channel separation...
Bad Lacking midrange, Too much kick for their own good at higher levels...
Bottom line Loud as they are clear, the Logitech V20 USB laptop speakers could easily pass for an above average quality pair of powered speakers. The lightweight design and durable case make them a pleasure to carry around. Pros & ConsLightweight Portable and dura...
0%
Laptopmag.com
Updated:
2011-10-03 23:27:53
Logitech’s V20 are the largest of all of the speakers that we tested, but their relatively bulky appearance is a bit misleading, as the speakers weigh less than the taller and slimmer XT1s. They will take up slightly more desk and bag space, but the...
90%