Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech Z-2300 speaker set 2.1 channels 200 W Grey

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z-2300
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
970118-0914
Category
Collection of speakers in a home audio system.
Speaker Sets
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byLogitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 99872
This statistic is based on the 87657 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85639 free Open Icecat users.
Info modified on: 24 Apr 2019 14:10:26
The date of the most recent change of this product data-sheet in Icecat.
Product comparison chart (0,2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: 2-year limited warranty
Long product name Logitech Z-2300 speaker set 2.1 channels 200 W Grey :
The short editorial description of Logitech Z-2300 speaker set 2.1 channels 200 W Grey

Z-2300, 2.1 speaker system
More>>>
Logitech Z-2300 speaker set 2.1 channels 200 W Grey:
The official marketing text of Logitech Z-2300 speaker set 2.1 channels 200 W Grey as supplied by the manufacturer

Logitech’s Z-2300 2.1 speakers deliver uncompromising, THX®-certified, audio performance for discriminating music lovers. These speakers pound out powerful, distortion-free bass from a 20 cm (8”) long-throw subwoofer. Polished aluminium phase plug drivers combine the clarity of a tweeter with the richness of a separate mid-range for an all-encompassing listening experience.

- THX®-certified, 200-watt RMS, stereo speaker system delivers thunderous power for incredible audio performance on PCs and MP3/CD/DVD players
- THX®-certification is an absolute assurance that these speakers accurately recreate the full sonic experience of the original recording
- 20 cm (8”) long-throw subwoofer driver with flared bass port pounds out powerful, distortion-free bass
- Polished aluminium phase plug satellites combine two drivers into one: the clarity of a tweeter with the richness and fullnesss of a serperate mid-range
- Full-featured SoundTouch™ wired remote control with master volume, subwoofer volume, headphone jack, power/standby
- Windows® or Macintosh®
- Full product support

Short summary description Logitech Z-2300 speaker set 2.1 channels 200 W Grey:
This short summary of the Logitech Z-2300 speaker set 2.1 channels 200 W Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech Z-2300, 2.1 channels, 200 W, Grey, 100 dB, 80 W, 120 W

Long summary description Logitech Z-2300 speaker set 2.1 channels 200 W Grey:
This is an auto-generated long summary of Logitech Z-2300 speaker set 2.1 channels 200 W Grey based on the first three specs of the first five spec groups.

Logitech Z-2300. Audio output channels: 2.1 channels, RMS rated power: 200 W, Product colour: Grey. Signal-to-Noise Ratio (SNR): 100 dB. Satellite speakers RMS power: 80 W. Subwoofer RMS power: 120 W, Subwoofer driver diameter (imperial): 20.3 cm (8"), Subwoofer dimensions (WxHxD): 279 x 381 x 279 mm

Performance
Audio output channels *
An audio output channel is an electric circuit which acts as a path for a signal produced by a device. A device may have several audio output channels.
2.1 channels
RMS rated power *
RMS (Root mean square) is a measure of the continuous power required by a device, in particular audio amplifiers and loudspeakers.
200 W
Product colour *
The colour e.g. red, blue, green, black, white.
Grey
Amplifier
Signal-to-Noise Ratio (SNR)
This is the ratio of signal intensity to noise intensity.
100 dB
Satellite speakers
Number of satellite speakers *
The quantity of satellite speakers. These are speakers used in surround-sound systems that are intended to be placed around a center channel speaker, as a part of a technique to recreate "three-dimensional" immersive sound; they tend to be smaller than the center speaker, and often contain audio to the left, right, and behind of the center channel.
2
Satellite speakers RMS power *
This is a measure of the continuous power (RMS power) produced by a satellite speaker.
80 W
Subwoofer
Subwoofer RMS power
This is a measure of the continuous power (RMS power) produced by a subwoofer.
120 W
Subwoofer
Subwoofer driver diameter (imperial)
20.3 cm (8")
Subwoofer dimensions (WxHxD)
279 x 381 x 279 mm
Technical details
Frequency range
The lowest and the hightest frequencies that can be inputted/produced.
35 - 20 Hz
Satellite speaker driver diameter
6.35 cm (2.5")
Peak Music Power Output (PMPO)
400 W
Type
Characteristics of the device.
Bookshelf
Compatibility
The other products, software and hardware this product can be used with.
PC / Mac CD Digital (MP3) DVD
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:38:22
Uk has collected 11 expert reviews for Logitech Z-2300 speaker set 2.1 channels 200 W Grey and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:38:22
Nl heeft 11 proffesionele recensies verzameld voor Logitech Z-2300 luidspreker set 2.1 kanalen 200 W Grijs. Het gemiddelde van deze proffesionele recensies is 82 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
82%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:38:22
Fr a recueilli 11 avis d’experts pour Logitech Z-2300 set d'enceintes 2.1 canaux 200 W Gris et la note moyenne est de 82 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
82%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:38:22
De hat 11 Expertenmeinungen über Logitech Z-2300 Lautsprecherset 2.1 Kanäle 200 W Grau eingeholt. Das duchschnittliche Epertenrating ist 82 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
82%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:38:22
Testseek ha raccolto 11 recensioni da parte di esperti per Logitech Z-2300 set di altoparlanti 2.1 canali 200 W Grigio e la valutazione media da parte degli esperti è di 82 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
82%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:38:22
Es ha coleccionado 11 opiniones de expertos para Logitech Z-2300 conjunto de altavoces 2.1 canales 200 W Gris y la calificación media es 82 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
82%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:38:22
Dk har samlet 11 ekspertanmeldelser for Logitech Z-2300 højttalersæt 2.1 kanaler 200 W Grå og den gennemsnitlige ekspertbedømmelse er 82 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
82%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:38:22
Se har samlat in 11 experttester för Logitech Z-2300 mikrofonset 2.1 kanaler 200 W Grå och det genomsnittliga betyget är 82 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
82%
Source Review comments Score
gadgetguy.com.au
Updated:
2011-11-05 12:52:19
Hitting a sweet spot for price and performance, but at the expense of style, is the Z-2300. Sure, the system might look like something from the set of Doctor Who, but it does pack a not-unimpressive 200 watts of power.This puts it in the same power lea...
Bottom line Hitting a sweet spot for price and performance, but at the expense of style, is the Z-2300. Sure, the system might look like something from the set of Doctor Who, but it does pack a not-unimpressive 200 watts of power.This puts it in the same power lea...
0%
productfeedback.com.au
Updated:
2014-03-26 03:41:39
IntroductionThe Logitech Z-2300 are not new computer speakers and actually were released in 2004. But if there ever was a time to apply the “if it's not broke why fix it” concept this is definitely a situation.Take a look at these speakers in the unboxing...
0%
Lesnumeriques.com
Updated:
2011-10-03 23:38:22
De part ses caractéristiques musclées, et surtout de part sa puissance, le Z-2300 de Logitech se place directement en compétition avec les MegaWorks 250D de Creative Labs. Le système offre deux satellites de 40 watts RMS chacun et un c...
Good Gros son, Mediums...
Bad Basses hypertrophiées, Aigus un peu métalliques...
Bottom line Le Z-2300 est une solution attrayante pour le PC car ses sonorités se prêtent particulièrement bien au jeu...
80%
reviewcenter.de
Updated:
2011-10-03 23:38:22
Es kommt in einem riesigen Kartons daher, welcher bei dem riesigen Subwoofer auch benötigt wird. Denn mit einer Größe von 28 x 28 x 38,1 cm ist dieser schon sehr gewaltig und man muss erstmal einen geeigneten Platz für ihn finden. Hat man diesen aber...
Bottom line Wer mit 5.1-System aus Platzgründen oder aus Überzeugung nicht viel anfangen kann, aber dennoch einen guten Sound genießen will, kann ohne Bedenken auf das Logitech Z-2300 zurückgreifen. Es eignet sich bestens sowohl für Musik als auch für Computerspi...
0%
hometheaterreview.com
Updated:
2011-10-03 23:38:22
Logitech has done an exceptional job in recent years, growing from a computer accessories company known for mice and keyboards into a go-to multimedia audio brand. While their designs don't deliver audiophile-quality performance, or even the characteri...
Good The Z2300 plays loud and will do your movies and games justice. Considering the rise in popularity of movies by the download from the likes of Apple's iTunes and other sources like Hulu, you are likely going to need better speakers for your computer, The subwoofer is surprisingly good, considering its size and low cost, The Logitech Z2300's fit and finish is quite respectable when you conside...
Bad The Z2300 will leave audiophiles looking for more in terms of musicality when comparing the system to even the most basic bookshelf speakers. Bookshelf speakers don't exactly fit nicely on your desk along with a big old 24inch LCD monitor, but if you have audiophile needs, stick with audiophile gear and pay the audiophile prices, The short, hardwired cables of the remote control and especially...
Bottom line For the money, the Z-2300 offers a good blend of benefits. The Logitech system provides good sound quality for movies and games, a nice array of convenient features and some crisp cosmetics. In a world where downloads already control the music business...
70%
futurelooks.com
Updated:
2011-10-03 23:38:22
In this day and age of 5.1 speakers and surround sound, is there still a place for a set of top end 2.1 speakers that can rock your world? Of course there is! For the music lovers everywhere, 2.1 is where its at, and we check out Logitechs top drawer...
90%
3dxtreme.net
Updated:
2011-10-03 23:38:22
IntroductionToday we are pleased to present a review of two new products from our good friends over at Logitech. Logitech has made a well known name for themselves with PC accessories ranging from wireless mouse and keyboards to speakers, game controll...
0%
ljudochbild.se
Updated:
2011-10-03 23:38:22
Logitech är tillverkaren som kanske tillsammans med Creative har gjort flest ljudanläggningar som är avsedda för datorer. Detta är också testets avgjort billigaste högtalare, så det var med viss spänning vi kopplade upp Z-2300 för att jämföra ljudet...
83%
Lydogbilde.no
Updated:
2011-10-03 23:38:22
Logitech Z-2300 kommer fra produsenten som kanskje sammen med Creative har laget flest lydanlegg beregnet på datamaskiner. Dette er også testens desidert billigste anlegg, så det var vmed en viss spenning vi testet dette sammen med de andre lydspesialiste...
83%
Show all
Country Distributor
Österreich 1 distributor(s)
Danmark 1 distributor(s)
Deutschland 1 distributor(s)
Customer service details
X