location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech X-530 Speakers 5.1 UK speaker set 70 W 5.1 channels 45 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X-530 Speakers 5.1 UK
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
970114-1120
Category:
Collection of speakers in a home audio system.
Speaker Sets Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 106353
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Apr 2019 14:14:47
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Mar 2019
Product end of life date
Warranty: 2 years
Long product name Logitech X-530 Speakers 5.1 UK speaker set 70 W 5.1 channels 45 W :
The long product name of Logitech X-530 Speakers 5.1 UK speaker set 70 W 5.1 channels 45 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

X-530 Speakers 5.1 UK
More>>>
Logitech X-530 Speakers 5.1 UK speaker set 70 W 5.1 channels 45 W:
The official description of Logitech X-530 Speakers 5.1 UK speaker set 70 W 5.1 channels 45 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Plug the Logitech X-530 into your PC, music player, DVD player, or even your PlayStation® or Xbox® game console* and immerse yourself in clean, crisp, consistent surround sound from your games, movies, and more. The high-tech subwoofer adjusts itself dynamically to deliver distortion-free bass. And the five wall-mountable satellite speakers use Logitech´s patented FDD2™ technology to eliminate the uneven sound response created by conventional dual-driver designs. The result: a clear, uniform sound field without the "hot spots" and inconsistency of other dual-driver satellites.

-Frequency Directed Dual Driver (FDD2) satellite technology produces a uniform sound field for full, rich sound.
-Matching front & rear satellites deliver balanced surround sound
-Dedicated center channel makes dialogue clear and intelligible.
-Dynamic, real-time bass equalization maximizes bass response while minimizing distortion.
-Ported subwoofer design displaces more air for deeper bass.
-Headphone jack enables private listening.
-Master volume and subwoofer level controls placed for quick, convenient access.
-Satellite speaker stands rotate for easy wall mounting.

Short summary description Logitech X-530 Speakers 5.1 UK speaker set 70 W 5.1 channels 45 W:
This short summary of the Logitech X-530 Speakers 5.1 UK speaker set 70 W 5.1 channels 45 W data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech X-530 Speakers 5.1 UK, 5.1 channels, 70 W, 140 W, 96 dB, 45 W, 25 W

Long summary description Logitech X-530 Speakers 5.1 UK speaker set 70 W 5.1 channels 45 W:
This is an auto-generated long summary of Logitech X-530 Speakers 5.1 UK speaker set 70 W 5.1 channels 45 W based on the first three specs of the first five spec groups.

Logitech X-530 Speakers 5.1 UK. Audio output channels: 5.1 channels, RMS rated power: 70 W, Peak Music Power Output (PMPO): 140 W. Signal-to-Noise Ratio (SNR): 96 dB. Satellite speakers RMS power: 45 W. Subwoofer RMS power: 25 W

Performance
RMS rated power *
70 W
Peak Music Power Output (PMPO)
140 W
Audio output channels *
5.1 channels
Amplifier
Signal-to-Noise Ratio (SNR)
96 dB
Satellite speakers
Satellite speakers RMS power *
45 W
Subwoofer
Subwoofer RMS power
25 W
Technical details
Frequency range
40 - 20000 Hz
Minimum system requirements
PC/Mac CD MP3 DVD PlayStation Xbox
Type
Home theatre speakers
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:24:59
Uk has collected 12 expert reviews for Logitech X-530 Speakers 5.1 UK speaker set 70 W 5.1 channels 45 W and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Review comments Score
expertreviews.co.uk
Updated:
2011-10-03 23:24:59
The X-530's subwoofer and satellites look almost identical to those included with its 2.1 counterpart, the X-230, which we'll be looking at very soon. Unusually, the front right satellite acts as the hub for the 3.5mm stereo input cables instead of the...
Bottom line Although not perfect, Logitech's X-530 speakers have generally excellent sound quality at a low price...
100%
goodgearguide.com.au
Updated:
2011-11-05 12:37:38
This set of 5.1 surround sound speakers from Logitech exhibits some powerful potential, but is ultimately held back from excellence by a number of flaws. Their low price tag, however, gives them outstanding value for money.
60%
micromart.co.uk
Updated:
2014-03-21 03:12:52
It's important to pay attention to the way HTPCs sound as much as how they look, so if you're trying to accessorise your home theatre system, a good set of speakers is invaluable. At £70, Logitech's X-530 5.1 system is about as cheap a full surround syste...
80%
Digitaltrends.com
Updated:
2011-10-03 23:24:59
Video Review: The Logitech X-530 5.1 surround sound comes at a great price, but do end up paying a greater price in quality?This 5.1 surround sound system comes with a ported subwoofer box, a pre-built amp and the speakers themselves are pretty cool l...
0%
thinkcomputers.org
Updated:
2011-10-03 23:24:59
Refurbished items, a lot of people do not even consider buying them, but when your budget is tight sometimes you have to go that route. Geeks.com has a lot of refurbished items that you can get at great prices. They are almost in perfect condition too...
Good Price, Easy setup, Good Sound Quality, Good gaming system...
Bad Rear speaker wires not long enough, No fiber input, No remote...
Bottom line If you are looking for a great gaming sound system then the Logitech X-530 system is great. It provides you with 2 front speakers, 2 back speakers, 1 center speaker, and a subwoofer. The sound quality is amazing for value system speakers. Installation...
80%
devhardware.com
Updated:
2011-10-03 23:24:59
One of the most common aftermarket peripherals users have been purchasing have been speaker systems. Speakers enhance everything from listening to MP3s to playing the latest first person shooter. Now considered a vital component in most computer setups...
0%
futurelooks.com
Updated:
2011-10-03 23:24:59
There are a lot of speakers on the market these days, but all the excitement is with the high end. What do we do about everyone else? Logitech answers that call with the X-530s, a good looking set of speakers that sell for a modest price. But how do t...
0%
neoseeker.com
Updated:
2011-10-03 23:24:59
The big thing for desktop consumers is getting the most for their money and also getting surround sound in the process if possible. Most 5.1 systems in the sub $100 level offer decent performance but nothing to really write home about. Generally suffer...
Bottom line The Logitech X-530s are meant as attempt to bring higher end performance to the value market, by taking out some things like a tweeter, certain control options and putting in a smaller sub they were able to cut costs dramatically. Then by using things...
0%
Brand Image Product code Product Stock Price from
Logitech X-540 speaker set 70 W Black 5.1 channels 7.4 W Logitech X-540 speaker set 70 W Black 5.1 channels 7.4 W
(show image)
123772 X-540 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)