location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech Z-2200 speaker set 200 W 2.1 channels 80 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z-2200
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
970101-0914 show
Show alternative article codes used in the online market place
Category:
Collection of speakers in a home audio system.
Speaker Sets Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 115194
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Apr 2019 14:09:49
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Mar 2019
Product end of life date
Bullet Points Logitech Z-2200 speaker set 200 W 2.1 channels 80 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 200 W 2.1 channels
  • - 80 W
  • - Wired
Warranty: 2-year manufacturer's guarantee
Long product name Logitech Z-2200 speaker set 200 W 2.1 channels 80 W :
The long product name of Logitech Z-2200 speaker set 200 W 2.1 channels 80 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Logitech® Z-2200: 2.1 configuration, 200 watts, THX® Certified, Wired Remote
More>>>
Logitech Z-2200 speaker set 200 W 2.1 channels 80 W:
The official description of Logitech Z-2200 speaker set 200 W 2.1 channels 80 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

What is THX® certification? It means that professional audio specialists at THX, the world-renowned company founded by George Lucas, have certified the performance, accuracy, and quality of the Z-2200 speakers. And once you hook them up to your PC or music player, you'll hear the difference immediately: Rich, clear highs and mid-range. Booming, distortion-free bass. All in a sophisticated design that will look great on any desktop or living room. Plus you'll get the full-featured SoundTouch™ wired remote control for convenient control over the listening experience in a compact, space-saving design.

Short summary description Logitech Z-2200 speaker set 200 W 2.1 channels 80 W:
This short summary of the Logitech Z-2200 speaker set 200 W 2.1 channels 80 W data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech Z-2200, 2.1 channels, 200 W, 400 W, 103 dB, 80 W, 120 W

Long summary description Logitech Z-2200 speaker set 200 W 2.1 channels 80 W:
This is an auto-generated long summary of Logitech Z-2200 speaker set 200 W 2.1 channels 80 W based on the first three specs of the first five spec groups.

Logitech Z-2200. Audio output channels: 2.1 channels, RMS rated power: 200 W, Peak Music Power Output (PMPO): 400 W. Signal-to-Noise Ratio (SNR): 103 dB. Satellite speakers RMS power: 80 W. Subwoofer RMS power: 120 W. Dimensions (WxDxH): 108 x 152 x 178 mm

Performance
RMS rated power *
200 W
Peak Music Power Output (PMPO)
400 W
Audio output channels *
2.1 channels
Amplifier
Amplifier output power
Yes
Signal-to-Noise Ratio (SNR)
103 dB
Satellite speakers
Satellite speakers RMS power *
80 W
Subwoofer
Subwoofer RMS power
120 W
Weight & dimensions
Dimensions (WxDxH)
108 x 152 x 178 mm
Technical details
Frequency range
35 - 20 Hz
Speakers
2 satellites; 1 subwoofer
Ports & interfaces
Connectivity technology *
Wired
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 10:11:17
Uk has collected 12 expert reviews for Logitech Z-2200 speaker set 200 W 2.1 channels 80 W and the average expert rating is 88 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
88%
Source Review comments Score
virtual-hideout.net
Updated:
2017-03-01 10:11:17
In the past few years we have seen the market for computer speaker systems explode into a complex array of different product types, with the most obvious being the introduction of multi-speaker systems into the mainstream market. No longer are 4...
Bottom line Despite a few shortcomings, the Z-2200s are a safe buy in my book. The sound quality is more than worth the price, and if you only need a 2.1 system, you only need this system. Theyll handle anything you can throw at them, and will fill most rooms...
0%
extensivemods.com
Updated:
2017-03-01 10:11:17
Today I have the pleasure of reviewing the Logitech Z-2200’s, a wonderful set of speakers. Logitech as you may or may not know is renowned for their speaker systems; particularly they’re excellent set the Z-680, a 5.1 Set. The Z-640’s ar...
Good Price, Quality, Remote...
Bad Volume control does not slide as freely as it should...
Bottom line These speakers preformed amazing in every regard. Simply AWESOME.Ill leave you with the money shotsPros:PriceQualityRemoteCons:Volume control does not slide as freely as it should**UPDATE**Recently, the subwoofer in my Logitech Z-2200’s had develope...
100%
tweaknews.net
Updated:
2017-03-01 10:11:17
LOGITECH Z2200 THX CERTIFIED 2.1 SPEAKER SYSTEM (15-10-2004) Testing this product interested me right from the first time I picked it up to move the product box to the office. The incredible heft of this two channel system speaks volumes for the thick...
0%
digitalhomethoughts.com
Updated:
2017-03-01 10:11:17
The Logitech Z-2200 speakers are powerful for their size, and although standard 2.1 speakers arent as popular as they once were given the move towards 5.1 and 7.1 rigs, the Z-2200s more than hold their own.Read on for the full review! Page 1 of 2 | G...
0%
OCModShop
Updated:
2017-03-01 10:11:17
I have always been a big fan of Logitech speakers and have used other models in the past. In the past I had a set of Logitech Z-560s and loved them, however when I moved I had no use for a 4.1 system anymore. I then moved down to the Z-340s which is a...
0%
v3.co.uk
Updated:
2017-03-01 10:11:17
Logitech speakers? Sounds good to us.
100%
devhardware.com
Updated:
2017-03-01 10:11:17
Dev Hardware Recommended Are the Logitech Z-2200 speakers worth the price? Check out his movie, music and game test to see why this reviewer says, "Technically speaking, the Z-2200 speakers are one step above the competition."Introduction It is not t...
0%
fastlanehw.com
Updated:
2017-03-01 10:11:17
While it does seem like the world is going totally surround sound, the 2.1 speaker setup isnt out just yet (and probably wont be). If music is your bag, and youre not overly concerned with surround gaming or movies, a high quality 2.1 setup would be...
0%
Country Distributor
United Kingdom 1 distributor(s)